EN
  • EN
  • DE

9028RK-SP14

Part No 9028RK-SP14
Manufacturer MACOM Technology Solutions
Catalog Silicon Capacitors
Description DIE, CAPACITOR, 28 PF +/-10%
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Capacitance 28 pF
Tolerance ±10%
Voltage - Breakdown 50 V
Applications High Stability
Operating Temperature -55°C ~ 150°C
Package / Case Nonstandard SMD
Height 0.007" (0.18mm)
Size / Dimension 0.015\
Ultra Librarian 3D Model Ultra Librarian 9028RK-SP14 CAD Model

Description

NULL

You May Also Be Interested in

Murata Electronics North America
CAP SILICON 0.1UF 15% 11V 0402
Need more? Email Us
AVX Corporation
600S2R4BT250XT KYOCERA AVX Silicon RF Capacitors / Thin Film 250volts 2.4pF datasheet, inventory, & pricing.
Lowest to $0.8732
AVX Corporation
520L103KT16 KYOCERA AVX Silicon RF Capacitors / Thin Film 16V 10nF 10% Tin Plated Chip datasheet, inventory, & pricing.
Lowest to $1.4553
Skyworks Solutions Inc.
CAP SILICON 8.2PF 20% SMD
Lowest to $5.8209
Skyworks Solutions Inc.
Need more? Email Us
Skyworks Solutions Inc.
CAP SILICON 10PF 20% 100V SMD / 10 pF Silicon Capacitor 100 V Nonstandard Chip
Lowest to $3.9728
Skyworks Solutions Inc.
Need more? Email Us
AVX Corporation
100B180GT500XT KYOCERA AVX Silicon RF Capacitors / Thin Film 500volts 18pF 2% datasheet, inventory, & pricing.
Lowest to $2.3284
AVX Corporation
600F150GT250T KYOCERA AVX Silicon RF Capacitors / Thin Film 250V 15pF Tol 2% datasheet, inventory, & pricing.
Lowest to $0.5821

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess