EN
  • EN
  • DE

106K100CS4G-FA

Part No 106K100CS4G-FA
Catalog Film Capacitors
Description CAPACITOR MLP 10UF 100V SMD
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Capacitance 10 µF
Tolerance ±10%
Voltage Rating - AC 80V
Voltage Rating - DC 100V
Dielectric Material Polyester, Metallized
ESR (Equivalent Series Resistance) 3 mOhms
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Case / Package 14-SMD, Gull Wing
Size / Dimension 0.996" L x 0.500" W (25.30mm x 12.70mm)
Height - Seated (Max) 0.248" (6.30mm)
Termination Gull Wing
Lead Spacing 0.394" (10.00mm)
Applications EMI, RFI Suppression; High Pulse, DV/DT
Features Low ESR, High Temperature
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1520224-106K100CS4G-FA
Ultra Librarian 3D Model Ultra Librarian 106K100CS4G-FA CAD Model

Description

N

You May Also Be Interested in

Cornell Dubilier Knowles
CAP FILM 6.8UF 10% 100VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 10000PF 10% 560VDC RAD
Need more? Email Us
Cornell Dubilier Knowles
CAP FILM 4.7UF 10% 250VDC RADIAL
Need more? Email Us
Panasonic
CAP FILM 100PF 2% 50VDC 0805
Need more? Email Us
Kemet
CAP FILM 0.022UF 10% 100VDC RAD
Need more? Email Us
Cornell Dubilier Knowles
CAP FILM 0.22UF 10% 850VDC AXIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP FILM 0.1UF 10% 100VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 0.047UF 10% 560VDC RAD
Need more? Email Us
WIMA
FKP 2 470 pF 100 VDC 4.5x6x7.2 P
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess