EN
  • EN
  • DE

CMPA2935150S-AMP1

Part No CMPA2935150S-AMP1
Manufacturer MACOM Technology Solutions
Catalog RF Evaluation and Development Kits, Boards
Description 2.9-3.5GHZ, AMP W/ CMPA2935150S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Amplifier
Frequency 2.9GHz ~ 3.5GHz
Contents Board(s)
Utilized IC / Part CMPA2935150S
Ultra Librarian 3D Model Ultra Librarian CMPA2935150S-AMP1 CAD Model

Description

NULL

You May Also Be Interested in

MACOM Technology Solutions
EVAL BOARD FOR MAPS-010145-TR050
Need more? Email Us
MACOM Technology Solutions
CMPA0560008S EVALUATION BOARD
Need more? Email Us
Pulse
EVAL BOARD W3330 W/ SMA FEMALE
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABA-007748-CT116
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAPS-010143-TR050
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABA-007327-CT1A4
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAM-011100-TR100
Need more? Email Us
MACOM Technology Solutions
CGH40025F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
5.2-5.9GHZ, AMP W/ CMPA5259080S
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess