EN
  • EN
  • DE

MABA-007748-CT11TB

Part No MABA-007748-CT11TB
Manufacturer MACOM Technology Solutions
Catalog RF Evaluation and Development Kits, Boards
Description EVAL BOARD FOR MABA-007748-CT116
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Active
Type Balun
Frequency 5MHz ~ 1.2GHz
Contents Board(s)
Utilized IC / Part MABA-007748-CT1160;5;9;7;10;8;3;4;2;1;3082;535;1891;602086;3294;1528;2084;4570;3106;3463;3299;1603;4991;505;175;627;1050;3619;3559;978;2001;516;3184;1526;600443;5694;51;1888;3728;3090;598;2032;3920;1057;429;1738;602;876;7;1286;1661;813;3136;1018;4478;3152;4259;5131;1413;2651;982;1084;114;1904;776;1914;658;647;2108;622;1094;2518;2077;1036;1195;611;1900;3367;342;480;4348;3774;2330;2115;2198;448;3890;1786;1475;3430;4189;2087;1003;2360;712;2393;865;1761;4581;478;5073;1829;1434;1616;2221;1465;1016;413;5903;150;278;1471;3157;5794;2259;1096;23;3673;591;4731;490;2897;644;5187;528;1477;1490;3406;568;2261;1188;2887;2070;488;2241;1468;2234;10;149;1878;3985;1452;1910;1778;4201;2784;1046;553;1871;2312;660;2958;2201;3206;1783;4735;1140;1690;3271;3133;20;1695;5487;357;2012;846;831;4520;2618;2674;602265;1597;600;2771;2972;2427;1645;1719;1788;1895;703;3744;336;4356;3781;1679;753;863;5032;3918;1568;497;3649;746;3260;2713;587;931;445;17;994;343;223;943;296;5350;1523;1894;1686;989;1173;438;672;2047;2755;1737;720;62;2100;1278;732;3155;269;818;0;76080;76081;76082;76272;14807;1303;33396;46663;11922;122662;51736;11717;93703;93704;93705;42703;88515;75667;11718;117554;22385;124778;92426;49687;76246;25792;54504;49149;11894;45407;24640;11891;11878;11892;132491;83560;85120;55096;55097;37172;92432;127007;127006;127001;34305;75243;11890;50193;93698;35286;12797;77193;31826;39691;38329;11704;1987;73883;48841;11932;45409;52012;70640;70639;77333;74827;70783;70646;15881;15882;20566;24687;120364;30391;130593;73880;25791;81116;44281;26683;11631;2263;29389;12810;482;73886;75627;46558;46559;58;16654;92420;21954;77129;45411;11905;1089;41974;91632;65399;111343;96179;111342;109235;94025;49823;49073;130014;62178;62179;11933;73888;24988;29376;39081;50742;27107;1563;51483;98144;4048;34977;48025;2188;90227;88000;11294;73156;48583;12028;92423;42589;48840;55093;9894;1291;65663;45395;49537;54531;73254;20907;12030;28808;1989;11770;123062;23387;83279;92094;11769;46239;11861;9896;43570;26618;66414;76410;24665;50194;97802;57074;32970;109516;39079;109966;32791;86873;125245;126976;83280;45479;69159;86920;45463;42713;50738;1846;487;114321;82868;55094;95144;112559;92429;73887;58580;54503;44048;21853;1986;73885;11662;47630;3491;50532;128653;37173;5180;73155;89671;29390;53784;50314;55095;83739;1845;22577;795;11944;45408;42599;60868;48394;34293;34367;55352;79919;79925;79926;79927;92159;25789;96788;74841;69161;79778;117953;61406;87431;101639;99597;117425;117509;131741;98262;42878;42879;5873;51708;47660;80253;88516;131165;131166;41826;59802;27562;39566;30515;32554;25865;31585;44996;81016;64376;54857;67696;109216;109217;79903;88339;92092;113780;25639;70259;128712;128713;63769;96200;49250;59801;92472;109866;11960;22589;11920;12824;19779;2038;12861;11848;59084;29391;53345;92240;114355;75242;81100;114356;131466;13536;129985;129959;129967;130868;29403;118355;23184;8883;118356;82235;53778;24866;15104;1080;91800;11846;12704;5097;10729;11684;44170;30087;74449;42426;92428;76409;34295;11668;88513;76412;76411;884;11893;1988;73874;53302;58191;47238;48055;43721;61408;84011;92525;58193;57075;93185;39;7069;51461;50573;33054;11773;40734;44500;93700;89864;89865;4855;77177;73884;75437;11719;46526;44840;12638;12368;4449;48808;27997;115666;260;49833;47679;95915;12153;131167;73844;87884;55571;53380;22615;60860;44282;49169;83000;86626;111681;87931;86107;37883;70637;93701;131164;81102;76408;12041;16108;11818;73869;21212;11693;29388;4939;73865;27961;36123;27960;43404;93699;89593;43403;52947;55088;41822;57749;111972;76407;19092;5909;51699;38358;92422;45984;46112;13125;92427;11681;53417;10943;79877;59790;36503;11682;126686;56191;92425;59082;64650;64523;76302;27168;39620;92430;11679;11683;24886;104862;104861;12830;49633;36434;63705;76406;26094;7415;36522;11831;23547;77328;62;262;61;3;792;2;804;250;4;1;17;6;0;2;4;7;1;286788;1;307519;307958;307961;309175;309488;309588;313534;504504;313543;313544;754138;7
Ultra Librarian 3D Model Ultra Librarian MABA-007748-CT11TB CAD Model

Description

NULL

You May Also Be Interested in

MACOM Technology Solutions
CGHV35400F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
CGH40006P DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASWSS0201TR
Need more? Email Us
MACOM Technology Solutions
3.1-3.5GHZ, AMP W/ CMPA3135060S
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABA-007681-CT201
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABA-007159-00000
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAPS-010166-TR050
Need more? Email Us
MACOM Technology Solutions
GTVA101K42EV DEVELOPMENT BOARD
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAPS-010143-TR050
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess