EN
  • EN
  • DE

CMPA0560008S-AMP1

Part No CMPA0560008S-AMP1
Manufacturer MACOM Technology Solutions
Catalog RF Evaluation and Development Kits, Boards
Description CMPA0560008S EVALUATION BOARD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Power Amplifier
Frequency 500MHz ~ 6GHz
Contents Board(s)
Utilized IC / Part CMPA0560008S
Ultra Librarian 3D Model Ultra Librarian CMPA0560008S-AMP1 CAD Model

Description

NULL

You May Also Be Interested in

MACOM Technology Solutions
CGHV59350F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
CGH40025F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
CGHV40030F DEVELOPMENT BOARD
Need more? Email Us
Pulse
EVAL BOARD W3320 W/ SMA FEMALE
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAM-011117-TR100
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAPS-010166-TR050
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABA-007159-00000
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAP-010171-00000
Need more? Email Us
MACOM Technology Solutions
2.9-3.5GHZ, AMP W/ CMPA2935150S
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess