EN
  • EN
  • DE

UCC1805J

Part No UCC1805J
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description LOW-POWER BICMOS CURRENT-MODE PW
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Texas Instruments
Series UCC280x
Package Tube
Product Status Active
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 3.6V ~ 12V
Frequency - Switching Up to 1MHz
Duty Cycle (Max) 49%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Dead Time Control, Soft Start
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 693395-UCC1805J
Ultra Librarian 3D Model Ultra Librarian UCC1805J CAD Model

Description

The Texas Instruments UCC1805J is a versatile and robust low-power BiCMOS current-mode pulse-width modulation (PWM) controller. This device is designed for a wide array of power supply applications, including off-line and DC-to-DC converters. Its advanced features and flexibility make it an ideal choice for engineers seeking a reliable solution for their power management needs.

Key Features

  • Wide Operating Range: The UCC1805J is capable of operating at a voltage range from 4.5V to 5.5V, making it suitable for various applications and ensuring stable performance under a range of power conditions.
  • High Current Drive Capability: With its ability to source up to 1A and sink up to 2A, this controller can drive large MOSFETs, which is essential for high-power applications.
  • Trimmed Oscillator Discharge Current: This feature allows for precise dead-time control and frequency setting, enhancing the performance and efficiency of the power supply.
  • Current Mode Control: The UCC1805J provides excellent output voltage regulation, fast transient response, and inherent pulse-by-pulse current limiting, which contributes to the overall system reliability.
  • Programmable Soft-Start: This function helps to reduce stress on the power supply during startup by gradually increasing the output voltage, thus extending the life of the components.

Applications

  • Off-line power supplies
  • DC-to-DC converters
  • Communication power supplies
  • Industrial power systems

Quality and Reliability

The UCC1805J is built with Texas Instruments' high standards for quality and reliability. It is available in a robust ceramic flat package (J-Package), which ensures its durability and longevity in harsh environments. Additionally, the device features undervoltage lockout (UVLO), ensuring that the controller operates only when the supply voltage is sufficient, thus protecting the system from low-voltage conditions.

Conclusion

Texas Instruments' UCC1805J PWM controller is a high-performance solution for managing and controlling power in a wide range of electronic applications. Its combination of features, including current mode control, programmable soft start, and high current drive capability, make it a reliable and efficient choice for designers looking to optimize their power supply designs.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Lowest to $3.1140
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $6.1462

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.3477 $64.3477
2+ $52.7982 $105.5964
3+ $51.1482 $153.4446
5+ $49.4983 $247.4915
6+ $47.8483 $287.0898
7+ $42.8985 $300.2895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,010 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess