EN
  • EN
  • DE

GTVA101K42EV-V1-R250

Part No GTVA101K42EV-V1-R250
Manufacturer MACOM Technology Solutions
Catalog Transistors - FETs, MOSFETs - RF
Description RF MOSFET HEMT 50V H-36275-4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Technology HEMT
Frequency 960MHz ~ 1.215GHz
Gain 17dB
Voltage - Test 50 V
Current - Test 200 mA
Power - Output 1400W
Voltage - Rated 125 V
Mounting Type Chassis Mount
Package / Case H-36275-4
Supplier Device Package H-36275-4;5;9;7;10;8;3;4;2;1;1603;3841;4704;516;51;1514;2032;600039;600055;375;600026;448;2251;600047;238;1465;150;278;3157;1727;954;568;488;2312;20;2156;600057;863;497;4775;264;3140;818;0;5127;35455;11271;83563;5858;58;11291;2206;34977;20899;23058;42419;55;13047;4138;62;61;3;792;2;243;250;4;1;17;6;0;2;4;7;1;1;494981;344570;631007;732389;826778;575896;459780;831985;354110;354536;719647;364056;364057;364058;374880;377049;386431;121936;121938;121941;203631;1;341768;732391;341927;378999;379000;385103;416014;39494;39499;39500;39501;39505;39510;39520;39524;39532;39542;39549;39551;120334;464486;120576;120579;120581;494621;677769;480894;120596;467090;464487;61042;754505;61045;61047;61048;61050;61051;480198;168345;755218;758804;73750;467096;89038;163302;163304;161614;165556;184211;184217;184218;184220;184223;184226;184231;184234;184235;184241;755219;212287;212319;222107;495503;495504;262937;287368;288214;287775;68967;68979;68989;507454;69010;72193;85070;86599;90086;91618;100399;100420;111501;140510;552821;147811;148279;148524;150610;151206;182367;200841;213330;213342;213348;213355;213379;217192;217194;217569;219771;221299;221325;222764;222766;223073;223895;697862;453058;223909;223911;236854;236860;236868;236874;459847;239410;240198;430715;247482;255923;449661;255939;817016;255942;534890;258214;258246;273011;273014;273015;467611;273023;273026;273032;273039;273493;274588;816431;274611;274612;275095;275233;275270;275343;275344;275349;714400;276055;276089;276744;276746;276791;277772;758079;278451;754507;278647;278719;279996;280418;280478;286285;286876;288591;288595;290122;290827;291138;291176;291672;480197;291874;291995;292294;292344;292835;292846;293556;293577;299188;299190;704636;299203;299211;299443;300323;300361;300690;300693;300797;300865;301682;301733;301803;302390;302969;302970;302971;302972;302974;120173;120192;41532;41763;41764;41690;42625;43129;48477;48479;743751;48488;46307;50981;50982;52890;665515;52235;52134;52136;95835;52512;52620;55193;467580;53764;54665;57498;57499;57505;59288;552820;60979;60980;60985;60986;429098;60993;480199;60999;59765;59769;59770;59772;59773;59775;59952;59953;60210;60754;60755;60756;60759;60761;60762;62779;61856;61957;61958;61959;480196;758078;455430;62033;62377;62622;62717;168021;168030;168033;168047;123016;123108;123193;125118;125124;124176;124178;124179;124180;124182;831528;124322;124501;124763;124764;124868;126762;128513;128515;128516;128520;128523;128531;492859;127633;128461;129922;129966;129217;129459;129785;129850;433890;129828;131681;131686;131688;131698;757605;131432;131519;133454;133455;132677;132777;714399;132778;831077;132871;133128;133339;133399;134647;134648;134649;134650;134651;134652;134654;657242;137302;137303;137304;137305;202000;202005;171912;171914;172956;174009;174010;174011;174012;693622;174998;175000;176168;175847;177295;758077;177296;743752;178304;757545;759820;467147;490128;227663;227678;207480;741879;248461;231408;232925;233367;266652;266659;280874;272067;294141;283526;73361;87099;96913;103030;103031;116093;142888;158653;161180;159820;165456;214691;1;209290;266469;266486;251082;252492;253019;485768;280816;269993;271338;271340;293942;293948;283522;283989;284439;285042;305004;296819;297351;297680;297925;73209;65258;65599;65858;66161;66162;66364;66540;80004;75479;75973;76207;76208;76385;76616;76738;87005;81370;81528;81698;81854;82134;92227;92245;88470;88778;88897;89083;89273;89400;89507;89620;96812;93085;93223;93339;93456;93603;93783;93923;94035;94136;102953;102990;102992;98175;98292;98393;98488;98610;98838;99008;99143;99249;107831;104304;104410;104530;104623;104780;104979;105117;105224;105320;112314;109346;709983;10944
Ultra Librarian 3D Model Ultra Librarian GTVA101K42EV-V1-R250 CAD Model

Description

NULL

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.7970
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess