EN
  • EN
  • DE

MA4L032-186

Part No MA4L032-186
Manufacturer MACOM Technology Solutions
Catalog RF Diodes
Description DIODE,PIN,BONDED,STRIPLINE,SI
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Active
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 50V
Current - Max 100 mA
Capacitance @ Vr, F 0.18pF @ 10V, 1MHz
Resistance @ If, F 2.5Ohm @ 10mA, 500MHz
Power Dissipation (Max) 4 W
Operating Temperature 175°C (TJ)
Package / Case 2-SMD, Flat Leads
Supplier Device Package ODS-186;5;9;7;10;8;3;4;2;1;516;51;1514;641;31;4386;600039;1242;448;1674;4004;1465;353;150;278;1727;954;568;488;10;20;846;600057;863;497;264;600277;112;818;0;86243;29769;106001;39691;113573;10921;20037;113572;86251;96116;42589;108565;108566;82849;15891;84972;84973;81402;83358;83359;83360;83361;83364;82850;84974;84975;83362;83355;84976;83356;84977;83357;83363;84978;84979;84980;82573;83365;105571;105572;83366;83367;86277;86284;83368;83369;83370;83371;83372;112842;112843;91052;75573;84071;84072;83374;84073;84074;15828;112840;74203;75813;113574;117218;74204;119279;77128;112851;116471;86244;86245;62;61;3;792;2;243;250;4;1;17;6;0;2;4;7;1;1;387329;387330;387331;387332;387333;387334;387335;387336;387337;387338;387339;387340;387341;387342;387343;387344;400378;400379;400380;400381;400382;400383;400384;400385;400386;400387;400388;400389;400390;400391;759920;750196;400392;400393;407939;407940;407941;501366;407942;407943;767302;120868;55539;168722;132007;202627;176389;228504;208524;249171;249184;233086;267452;281265;295157;74515;97403;103542;108742;143803;159247;165862;184598;194844;215305;222331;238738;243956;257642;257663;274110;278186;287637;299917;69629;78969;84289;86648;86649;91429;100671;111591;114705;140848;141588;153583;157291;162883;182727;213650;237347;256165;262530;273330;277633;286566;299382;68382;77197;83651;94491;99949;140142;182073;286158;99895;1;2.4 mA;5 mA;10 mA;15 mA;20 mA;25 mA;30 mA;35 mA;40 mA;50 mA;75 mA;100 mA;110 mA;130 mA;140 mA;150 mA;200 mA;220 mA;250 mA;350 mA;430 mA;500 mA;600 mA;750 mA;800 mA;1 A;1.5 A;1.6 A;2 A;3.75 A;4 A;6 A;8 A;10 A;12 A;16 A;17 A;20 A;24 A;25 A;5678;5679;463995;475752;475747;475755;475748;466583;5303;5499;475750;5500;758193;6347;6348;6349;755197;463996;725767;463998;463997;7504;8070;8071;475708;631412;8072;463999;464000;464001;466584;464002;464004;9505;460177;464003;14000;14001;464023;464025;464024;466586;14005;464028;464005;11056;11057;475754;466585;11059;11060;466587;464008;11821;12326;12327;464007;464009;12328;464010;464011;464012;464014;469406;464013;464015;12704;464018;464017;464016;13508;464019;754416;13926;464020;464021;17944;17945;17946;17947;17951;17952;464037;464036;464035;17955;17956;464039;14826;464026;464027;15157;464029;15158;464031;15522;755206;15524;16474;464030;755198;753884;16477;16478;16479;464033;16797;16799;575448;755205;17182;464032;17557;17559;475705;17437;754861;21824;21825;21826;475745;21827;21828;21830;21832;21833;469409;501066;21835;21836;21837;21838;464044;464040;755202;755204;464038;19226;476088;19227;19125;464041;464042;20267;20268;464043;20270;20273;20274;20275;20276;20277;464045;20970;20885;20886;464046;21239;21240;22364;25063;757603;464050;25066;25069;754417;25070;25071;25072;25073;464049;464048;22798;464047;23890;23891;23892;469408;464051;23893;466588;755203;765531;755207;28522;28523;28524;28525;28528;28530;28531;460178;464052;27336;27339;754862;464054;31281;31282;31283;31284;31287;31290;31291;429761;464053;475707;464058;30252;30253;30254;755200;30256;30257;464055;34140;34141;755199;33113;33115;464056;460179;475759;36532;460180;460181;754418;36536;36537;36538;476977;35583;35584;464057;35586;466589;464059;38659;475758;38664;38667;38668;38669;475756;120794;120795;120796;120797;501365;120802;120803;466593;475715;466590;464061;475757;45753;44712;464060;48685;48686;48687;429760;48689;48691;48692;429759;48693;48694;47445;47446;47447;464063;475716;475191;475760;55521;55523;55524;55527;55529;57672;464066;466591;464062;475762;60121;464064;429762;168575;464069;168577;126928;464065;130166;464068;131992;755208;202422;460183;202424;460182;469407;176383;466592;464067;228185;228187;475712;755201;249053;254131;281196;294761;475761;469405;804448
Ultra Librarian 3D Model Ultra Librarian MA4L032-186 CAD Model

Description

NULL

You May Also Be Interested in

Skyworks Solutions Inc.
DIODE RF PIN 50V 150MA 0402
Lowest to $3.2256
Broadcom Limited
DIODE SCHOTTKY MIXER 4V SOT-143
Need more? Email Us
Vishay
DIODE BAND SW SOD80 MINIMELF
Need more? Email Us
NXP / Nexperia
DIODE BAND-SWITCHING SOD110 / Diode PIN Switch 35V 2-Pin SOD T/R
Lowest to $0.0739
Skyworks Solutions Inc.
DIODE SCHOTTKY 70V 50MA
Lowest to $4.3657
NXP / Nexperia
DIODE PIN GP 50V 50MA SOT-23
Lowest to $4.3657
ON Semiconductor
DIODE SCHOTTKY 7V 200MW SOD-323
Lowest to $0.1382
Broadcom Limited
Surface Mount RF Schottky Barrier Diodes | RF DIODE SCHOTTKY 15V SOT363
Lowest to $0.8796
STMicroelectronics
DIODE DAMPER/MOD VIDEO TO220FPAB
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess