EN
  • EN
  • DE

MAOC-009871-000000

Part No MAOC-009871-000000
Manufacturer MACOM Technology Solutions
Catalog VCOs (Voltage Controlled Oscillators)
Description OSCILLATOR,9.2-10.2 GHZ, 5MMPQFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Frequency Range 9.2 ~ 10.2GHz
Frequency - Center 9.7GHz
Voltage - Supply 5V
Tuning Voltage (VDC) 2 V ~ 13 V
2nd Harmonic, Typ (dBc) -34
Icc Max 175mA
Pushing (MHz/V) 20
Power (dBm) 7
Phase Noise Typ (dBc/Hz) -86
Operating Temperature -40°C ~ 85°C
Package / Case 32-VFQFN Exposed Pad
Size / Dimension 0.197" L x 0.197" W (5.00mm x 5.00mm)
Height 0.039\
Ultra Librarian 3D Model Ultra Librarian MAOC-009871-000000 CAD Model

Description

NULL

You May Also Be Interested in

Crystek Corporation
VCO 2480MHZ 0.5-15V 12.7X12.7MM
Need more? Email Us
Analog Devices Inc.
VCO 4.5GHZ/9GHZ 2-13V 5X5MM
Need more? Email Us
Crystek Corporation
VCO 2245MHZ 0-5V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 2665MHZ 0.5-4.5V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 325MHZ 0.3-4.7V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 1587.5MHZ 0.3-4.7V 12.7X12.7
Need more? Email Us
Maxim Integrated
IC SELF-CONTAINED VCO 8-MSOP
Need more? Email Us
Crystek Corporation
VCO 2400MHZ 0.3-4.7V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 455MHZ 0.3-4.7V 12.7X12.7MM
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess