EN
  • EN
  • DE

MSW2041-204-R

Part No MSW2041-204-R
Manufacturer MACOM Technology Solutions
Catalog RF Switches
Description IC RF SWITCH SP2T 4GHZ CS204
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
RF Type ISM
Circuit SP2T
Frequency Range 400MHz ~ 4GHz
Isolation 33dB
Insertion Loss 0.5dB
Test Frequency 4GHz
IIP3 65dBm
Features DC Blocked
Impedance 50Ohm
Voltage - Supply 5V ~ 125V, 28V ~ 125V
Operating Temperature -65°C ~ 125°C
Mounting Type Surface Mount
Package / Case 5-SMD Module
Supplier Device Package CS204
Ultra Librarian 3D Model Ultra Librarian MSW2041-204-R CAD Model

Description

NULL

You May Also Be Interested in

pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
Richwave
QFN-6(1x1) RF Switches RoHS
Lowest to $0.5821
Infineon Technologies
50MHz~6GHz XFDFN-6(0.7X1.1) RF Switches RoHS
Lowest to $0.3580
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
Analog Devices Inc.
HIGH LINEARITY SP4T, 3.8GHZ, 1US
Lowest to $48.0224
Murata Electronics North America
400MHz~6GHz RF Switches RoHS
Need more? Email Us
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess