EN
  • EN
  • DE

MBI1828GTS ROHS

Part No MBI1828GTS ROHS
Manufacturer Macroblock
Catalog OEM Parts (M - N)
Description MBI1824GD, 8 channel, supply voltage 8-40V, output current 5-60mA, TSSOP16-173-0.65, 76pcs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 985858-MBI1828GTS ROHS
Categories OEM Parts(M-N)
Manufacturer Macroblock
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MBI1828GTS ROHS CAD Model

Description

The MBI1828GTS is a 16-channel constant current LED sink driver with a serial interface, designed by Macroblock. It's tailored for LED display applications, offering precise and uniform current control to ensure consistent brightness across all LEDs. The device is RoHS compliant, reflecting its adherence to environmental regulations.

Applications:

  • LED Displays
  • LED Signage
  • Architectural Lighting
  • Decorative Lighting
  • General LED Lighting

Features:

  • 16 Constant-Current Output Channels
  • Output Current Adjustable via External Resistor
  • Serial Interface (SPI Compatible)
  • High Output Current Accuracy
  • Integrated Error Detection
  • RoHS Compliant

Benefits:

  • Uniform Brightness Across LEDs
  • Precise Current Control
  • Easy Interface with Microcontrollers
  • Enhanced System Reliability
  • Environmentally Friendly

Technical Specifications:

The MBI1828GTS provides 16 constant-current output channels, each capable of sinking current from an LED. The output current can be adjusted via an external resistor, allowing for precise control of the LED brightness. The serial interface, compatible with SPI, enables easy communication with microcontrollers and other control devices. The device features high output current accuracy, ensuring that each LED receives the same amount of current, resulting in uniform brightness. It incorporates error detection features to detect and report open or short circuits in the LED connections.

The high output current accuracy of the MBI1828GTS is crucial for achieving uniform brightness in LED displays. The serial interface simplifies the design and allows for easy control of the LEDs. The error detection features enhance system reliability by detecting and reporting faults in the LED connections. The RoHS compliance ensures that the device meets environmental regulations.

The MBI1828GTS is commonly used in LED displays, where uniform brightness and precise current control are essential. It is also used in LED signage, architectural lighting, and decorative lighting applications. Its high performance and reliability make it a suitable choice for various demanding LED lighting applications.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Lowest to $1.4033
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0012 $60.0360
75+ $1.6421 $123.1575
110+ $1.5907 $174.9770
155+ $1.5394 $238.6070
195+ $1.4881 $290.1795
260+ $1.3342 $346.8920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,690 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess