EN
  • EN
  • DE

MBI5026GP-A ROHS

Part No MBI5026GP-A ROHS
Manufacturer Macroblock
Catalog OEM Parts (M - N)
Description MBI5026GP ver A, 16 channel, supply voltage 5V, output current 5-90mA, SSOP24-150-0.64, 2500pcs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 980636-MBI5026GP-A ROHS
Categories OEM Parts(M-N)
Manufacturer Macroblock
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MBI5026GP-A ROHS CAD Model

Description

The MBI5026GP-A is a constant current LED driver designed by Macroblock. It is specifically engineered for LED display applications, offering high precision and uniformity in LED brightness control. The device is RoHS compliant, ensuring adherence to environmental standards.

Applications

  • LED displays (indoor and outdoor)
  • LED video walls
  • LED signage
  • General LED lighting

Features

  • 16-channel constant current sink: Each channel provides a consistent current to drive LEDs, ensuring uniform brightness.
  • High output current capability: Supports a wide range of LED current requirements.
  • Excellent current accuracy: Minimizes variations in LED brightness for a visually appealing display.
  • RoHS compliant: Meets environmental standards for hazardous substance reduction.
  • Built-in error detection: Detects open or short circuits in LED connections.
  • Serial interface: Simplifies control and data transmission.

Benefits

  • Uniform display brightness: Ensures a visually appealing and consistent image quality.
  • Energy efficiency: Precise current control minimizes wasted power.
  • Reduced component count: Integrated features simplify circuit design.
  • Enhanced reliability: Built-in error detection improves system robustness.
  • Environmentally friendly: RoHS compliance minimizes environmental impact.

Specifications

The MBI5026GP-A features 16 constant current output channels, allowing it to drive multiple LEDs with consistent brightness. The device supports a wide output current range, typically up to several tens of milliamperes per channel, making it suitable for various LED types and configurations. Its serial interface facilitates easy control and data transfer from a microcontroller or other control system. The built-in error detection features provide real-time feedback on LED status, enhancing system reliability and preventing display malfunctions.

Furthermore, the MBI5026GP-A's current accuracy and temperature stability contribute to a uniform and stable display performance, even under varying environmental conditions. This makes it an excellent choice for demanding LED display applications where visual quality and reliability are paramount. The RoHS compliance further underscores its suitability for modern, environmentally conscious designs.

You May Also Be Interested in

New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess