EN
  • EN
  • DE

MBI5041GP-B ROHS

Part No MBI5041GP-B ROHS
Manufacturer Macroblock
Catalog OEM Parts (M - N)
Description MBI5041GP-B, 16-bit LED driver, supply voltage 3.0V-5.5V, output current 2-30mA/3.3V, 2-30mA/5V, SSOP24L-150-0.64
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 962366-MBI5041GP-B ROHS
Categories OEM Parts(M-N)
Manufacturer Macroblock
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MBI5041GP-B ROHS CAD Model

Description

The MBI5041GP-B ROHS is a 16-channel constant current LED sink driver manufactured by Macroblock. This driver is designed for LED display applications where precise and uniform current control is essential for achieving high-quality images. Macroblock is a leading provider of LED driver ICs, and the MBI5041GP-B is a representative of their commitment to providing advanced solutions for LED display technology.

Applications

  • LED display panels: Used in indoor and outdoor LED displays for advertising, information boards, and entertainment.
  • LED signage: Employed in LED signs for commercial and industrial applications.
  • Architectural lighting: Utilized in architectural lighting systems for creating dynamic lighting effects.
  • Backlighting: Found in LCD backlighting systems for improved brightness and contrast.
  • General lighting: Used in various LED lighting applications requiring precise current control.

Features

  • 16-channel constant current output: Provides uniform current control for each LED channel.
  • High output current: Supports high brightness LED displays.
  • Adjustable output current: Allows for fine-tuning of LED brightness.
  • High refresh rate: Enables smooth and flicker-free display performance.
  • Built-in error detection: Detects open or short circuits in LED connections.

Benefits

  • Uniform brightness: Ensures consistent brightness across the LED display.
  • High image quality: Provides sharp and clear images with accurate color reproduction.
  • Reliable operation: Ensures long-term performance and reduces failure rates.
  • Easy to use: Compatible with standard LED display control systems.
  • Advanced protection features: Protects the driver and LEDs from damage.

Specifications

The MBI5041GP-B ROHS typically has a supply voltage range of 3V to 5.5V and an output current range of 3mA to 90mA per channel. It features a high refresh rate, typically up to several kHz, which minimizes flicker and ensures smooth display performance. The device supports various control interfaces, such as serial and parallel interfaces, for flexible connectivity. It also incorporates advanced error detection features, such as open-circuit and short-circuit detection, to protect the driver and LEDs from damage. The package is usually a small form factor, such as a QFN or TSSOP, to save PCB space. It meets RoHS standards, ensuring that it is environmentally friendly. The current accuracy between channels is tightly controlled to provide uniform brightness across the display.

Macroblock's MBI5041GP-B ROHS is a high-performance LED driver designed for various LED display applications. Its precise current control, high refresh rate, and advanced protection features make it a suitable choice for modern LED display systems.

You May Also Be Interested in

Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess