EN
  • EN
  • DE
  • IT

MBI5153GP-A

Part No MBI5153GP-A
Manufacturer Macroblock
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Macroblock
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830285-MBI5153GP-A
Ultra Librarian 3D Model Ultra Librarian MBI5153GP-A CAD Model

Description

The MBI5153GP-A is a 16-channel constant current LED sink driver manufactured by Macroblock. It's designed for LED display applications demanding high precision, consistent brightness, and advanced control features. The device utilizes sophisticated pulse width modulation (PWM) techniques to achieve exceptional grayscale performance, resulting in vibrant and detailed images on LED displays.

Applications:

  • LED Video Walls
  • LED Signage
  • LED Dot Matrix Displays
  • Indoor and Outdoor LED Displays
  • Architectural Lighting

Features:

  • 16 Constant-Current Output Channels: Provides precise and stable current for each LED, ensuring brightness uniformity.
  • High Refresh Rate: Supports high refresh rates for flicker-free displays.
  • Superior Grayscale Performance: Offers high grayscale levels, allowing for detailed and nuanced image reproduction.
  • Output Current Control: External resistors can be used to adjust output current, allowing fine-tuning of brightness.
  • Built-in Protection: Includes over-temperature protection for enhanced reliability.
  • Data Latch Function: Simplifies interfacing with control systems.

Benefits:

  • Uniform Brightness: Constant current output ensures consistent brightness across all LEDs.
  • Vibrant Images: High grayscale performance results in more vivid and detailed image representation.
  • Reliable Operation: Built-in protection features prevent damage and extend the lifespan of the display.
  • Flexible Design: Adjustable output current enables customization for different LED types and display configurations.
  • Simplified Integration: Data latch function simplifies connection to control systems.

Additional Details:

The MBI5153GP-A ensures uniform brightness across all LEDs, leading to a superior visual experience. Its advanced grayscale control allows for smoother color transitions and a more realistic image representation. The integrated protection features prevent damage from overheating, ensuring long-term reliability. The adjustable output current allows for fine-tuning the display's brightness to match the ambient lighting conditions and user preferences. The high refresh rate minimizes flicker and reduces eye strain, making it ideal for displays that are viewed for extended periods.

The MBI5153GP-A offers great control in setting up the LED display characteristics. Its high grayscale abilities result in great image quality. The chip's design is robust, giving a long operating life.

You May Also Be Interested in

Panduit Corp
SS PIPE MRKR, GASOLINE, YL, A,EA
Need more? Email Us
KOA Speer
PC TEST POINT
Lowest to $0.1401
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Yageo
RESISTOR KIT 0.47-56 2W 255PCS
Need more? Email Us
Honeywell
TW0 STAGE REMOTE BULB
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Transforming Technologies, LLC
VINYL MAT, BLUE,2' X 50'
Need more? Email Us
FLIR Extech
EXSTIK PH WATERPROOF/REFILLABLE
Lowest to $0.3361
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
910+ $0.0552 $50.2320
2,210+ $0.0453 $100.1130
3,420+ $0.0439 $150.1380
4,710+ $0.0425 $200.1750
6,085+ $0.0411 $250.0935
8,155+ $0.0368 $300.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,299 pieces
MOQ: 910 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess