EN
  • EN
  • DE

MBI6030GP-B ROHS

Part No MBI6030GP-B ROHS
Manufacturer Macroblock
Catalog OEM Parts (M - N)
Description MBI6030GP ver B, 3-channel, supply voltage 7-30V, output current 5-150mA, SSOP16L-150-0.64, 100pcs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 965215-MBI6030GP-B ROHS
Categories OEM Parts(M-N)
Manufacturer Macroblock
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MBI6030GP-B ROHS CAD Model

Description

The MBI6030GP-B ROHS is a precision constant current LED driver designed for LED display applications. Manufactured by Macroblock, it features high accuracy, excellent uniformity, and robust protection features. This driver is specifically designed to meet the demanding requirements of LED displays, ensuring consistent brightness and color across all LEDs. The ROHS compliance indicates that it adheres to environmental regulations, making it suitable for global distribution.

Applications:

  • LED Displays: Used in LED screens for advertising, information displays, and entertainment.
  • LED Signage: Employed in LED signs for retail stores, restaurants, and other commercial establishments.
  • Architectural Lighting: Used in architectural lighting systems to provide precise and uniform illumination.
  • Stage Lighting: Applied in stage lighting for theatrical performances and concerts.
  • General Lighting: Can be used in general lighting applications requiring precise current control for LEDs.

Features:

  • Precision Constant Current Control: Ensures consistent current flow to each LED, resulting in uniform brightness.
  • High Accuracy: Provides high accuracy in current regulation for precise LED control.
  • Excellent Uniformity: Minimizes brightness variations between LEDs.
  • Open and Short Circuit Protection: Protects the driver and LEDs from damage.
  • Over-Temperature Protection (OTP): Prevents thermal damage to the driver.
  • RoHS Compliant: Complies with environmental regulations, ensuring safe and eco-friendly operation.

Benefits:

  • Improved Display Quality: Uniform brightness and color ensure high-quality display performance.
  • Increased System Reliability: Protection features enhance system robustness and reliability.
  • Simplified Design: Easy to integrate into LED display systems.
  • Enhanced Energy Efficiency: Precise current control minimizes power consumption.
  • Environmentally Friendly: RoHS compliance ensures compliance with environmental standards.

Additional Details:

The MBI6030GP-B ROHS typically operates with a wide range of input voltages and provides an adjustable output current to drive LEDs. The precision constant current control ensures that each LED receives the same amount of current, resulting in uniform brightness across the display. The open and short circuit protection features prevent damage to the driver and LEDs under abnormal operating conditions. The over-temperature protection feature protects the device from thermal overload. Macroblock's LED drivers are widely used in various LED display applications, known for their performance and reliability.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Lowest to $1.4033
Lucent
Lowest to $70.6306
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess