EN
  • EN
  • DE

MX25L2005ZNI-12G

Part No MX25L2005ZNI-12G
Manufacturer Macronix
Description 2M-BIT [x 1] CMOS SERIAL FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Macronix
Win Source Part Number 1228774-MX25L2005ZNI-12G
Manufacturer Homepage www.macronix.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MX25L2005ZNI-12G CAD Model

Description

The Macronix MX25L2005ZNI-12G is a 2M-bit Serial NOR Flash memory device, offering a combination of low power consumption, high performance, and small package size. It is designed for applications requiring non-volatile storage of data and code, such as embedded systems, consumer electronics, and industrial control.

Applications:

  • Embedded Systems: Storing boot code, configuration data, and firmware in microcontrollers and other embedded processors.
  • Consumer Electronics: Storing user settings, data logs, and other non-volatile data in devices such as TVs, set-top boxes, and DVD players.
  • Industrial Control: Storing program code and data in industrial automation equipment, such as programmable logic controllers (PLCs) and human-machine interfaces (HMIs).
  • Networking Equipment: Storing configuration data and boot code in routers, switches, and other networking devices.
  • Medical Devices: Storing calibration data and program code in medical instruments and equipment.
  • Automotive Electronics: Storing configuration data and program code in automotive control units (ECUs).

Features:

  • 2M-bit (256K x 8) Memory Capacity: Provides sufficient storage for code and data in a wide range of applications.
  • Serial Peripheral Interface (SPI): Allows for simple and efficient communication with microcontrollers and other host devices.
  • Single Voltage Supply: Operates from a single voltage supply, simplifying system design.
  • Low Power Consumption: Minimizes power consumption in standby and active modes, extending battery life.
  • Small Package Size: Allows for easy integration into compact portable devices.
  • RoHS Compliant: Meets environmental regulations and ensures safe disposal.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • High Performance: Fast read and write speeds enable efficient data access.
  • Low Power Consumption: Minimizes power consumption and extends battery life.
  • Simplified System Design: SPI interface simplifies communication with host devices.
  • Compact Size: Allows for easy integration into space-constrained applications.

Additional Details:

The MX25L2005ZNI-12G supports various SPI modes to provide flexibility in interfacing with different microcontrollers. The device's page size and erase block size are important considerations for efficient data storage and retrieval. Detailed electrical characteristics, timing diagrams, and package dimensions are available in the product datasheet.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4638 $58.8846
41+ $2.8425 $116.5425
63+ $2.7535 $173.4705
87+ $2.6646 $231.8202
113+ $2.5757 $291.0541
150+ $2.3100 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess