EN
  • EN
  • DE

MX25L512E0I-10G

Part No MX25L512E0I-10G
Manufacturer Macronix
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Macronix
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832245-MX25L512E0I-10G
Ultra Librarian 3D Model Ultra Librarian MX25L512E0I-10G CAD Model

Description

The MX25L512E0I-10G is a 512K-bit CMOS Serial Flash memory device manufactured by Macronix. This memory chip is designed for systems requiring high-density, low-power non-volatile memory solutions. It's organized into sectors and blocks for efficient data management and supports standard SPI, Dual SPI, and Quad SPI interfaces for fast data access.

Applications

  • BIOS and firmware storage
  • Networking equipment
  • Consumer electronics (e.g., TVs, DVD players)
  • Embedded systems
  • IoT devices

Features

  • 512K-bit (64K-byte) Serial Flash
  • Standard SPI, Dual SPI, Quad SPI interfaces
  • Sector and block erase capability
  • High-speed clock operation (up to 104 MHz)
  • Low power consumption
  • Write protection features
  • Single 2.7V to 3.6V power supply
  • Industrial temperature range (-40°C to +85°C)
  • RoHS compliant

Benefits

  • Fast program and erase times reduce production cycle times.
  • Small form factor saves board space in compact devices.
  • SPI interface simplifies integration with microcontrollers.
  • Low power consumption prolongs battery life in portable applications.
  • Wide operating voltage range offers design flexibility.
  • Reliable data retention ensures long-term data storage.

Additional Details

The MX25L512E0I-10G utilizes a serial interface which lowers pin count and simplifies board layout. It boasts a high clock rate, allowing for rapid data transfers which is crucial for demanding applications. The device supports sector and block erase operations, permitting efficient management and updating of stored data. Its low power consumption makes it suitable for battery-powered and energy-sensitive applications. Furthermore, it is designed to operate reliably across a wide industrial temperature range, ensuring robust performance in various environments. Compliant with RoHS standards, it meets environmental regulations.

Specifically designed for efficient memory management, the sector and block erase features make updating firmware and configuration data straightforward. The high-speed clock support ensures rapid data access, improving system responsiveness. Combining these factors, the MX25L512E0I-10G offers a robust and versatile solution for a broad array of embedded storage applications.

You May Also Be Interested in

Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess