EN
  • EN
  • DE

MX25R1635FZUIL0 TR

Part No MX25R1635FZUIL0 TR
Manufacturer Macronix
Description MX25R1635F Series 16 Mb (16M x 1/8M x 2/4M x 4 ) 1.65 V Flash Memory - USON-8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Schedule B 8542320070
Win Source Part Number 1193269-MX25R1635FZUIL0 TR
Categories Custom Parts
Manufacturer Macronix
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MX25R1635FZUIL0 TR CAD Model

Description

The MX25R1635FZUIL0 TR is a 16Mb Serial NOR Flash memory manufactured by Macronix. It is designed for a wide range of applications that require non-volatile memory storage. The device supports standard, Dual, and Quad SPI operation for flexible and high-performance data access.

Applications:

  • Firmware Storage: Used to store firmware for microcontrollers and embedded systems.
  • Boot Code Storage: Stores the initial boot code for systems, ensuring quick and reliable startup.
  • Configuration Data Storage: Stores configuration parameters for various devices and systems.
  • Data Logging: Used in data loggers to store sensor data and other information.
  • Wearable Electronics: Provides non-volatile storage for settings and user data in wearables.

Features:

  • 16Mb (2MB) Memory Capacity: Provides ample storage for code, data, and configuration parameters.
  • Serial NOR Flash: Offers reliable and high-performance non-volatile memory storage.
  • Standard, Dual, and Quad SPI: Supports various SPI modes for flexible data access.
  • Wide Voltage Range: Operates over a wide voltage range, typically from 2.7V to 3.6V.
  • Low Power Consumption: Designed for low-power operation, extending battery life in portable devices.
  • Fast Read Speed: Provides fast read access times for quick data retrieval.
  • Small Package: Available in a compact package for space-constrained applications.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances (RoHS) directives.

Benefits:

  • Reliable Data Storage: Non-volatile memory ensures data retention even when power is off.
  • Flexible Data Access: Supports various SPI modes for flexible data access.
  • Low Power Consumption: Extends battery life in portable devices.
  • Small Size: Allows for integration into space-constrained applications.

Additional Details:

The MX25R1635FZUIL0 TR Serial NOR Flash memory is designed for robust and reliable operation in a variety of environments. It includes features such as advanced security options for code protection and data integrity. The device is commonly used in applications where fast and reliable non-volatile memory storage is required.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5444 $54.0540
70+ $1.4467 $101.2690
110+ $1.3978 $153.7580
155+ $1.3000 $201.5000
200+ $1.2512 $250.2400
250+ $1.2023 $300.5750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,020 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess