Products specifications

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Macronix
Win Source Part Number 331533-MX27C1000PC-12
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MX27C1000PC-12 CAD Model

Description

The MX27C1000PC-12 is a memory integrated circuit (IC) manufactured by Macronix.

  • Supply and Demand Status: balanced
  • Popularity: medium
  • Win Source Part Number: 331533
  • Suitability: use in a variety of electronic devices that require non-volatile memory storage

You May Also Be Interested in

Microchip Technology
IC OTP 1MBIT 120NS 32VSOP / EPROM OTP 1M-bit 128K x 8 120ns 32-Pin TSOP
Need more? Email Us
ECAD model for AT27LV010A-12VI
Amd
4 Megabit (512 K x 8-Bit) CMOS EPROM / EPROM OTP 4M-bit 512K x 8 120ns 32-Pin PLCC
Need more? Email Us
ECAD model for AM27C040-120JC
Macronix
1M-BIT [128K x 8] CMOS EPROM
Need more? Email Us
ECAD model for MX27C1000APC-90
STMicroelectronics
IC EPROM UV 2MBIT 120NS 32CDIP
Lowest to $10.9684
ECAD model for M27C2001-12F6
STMicroelectronics
EPROM UV 4M-bit 512K x 8 80ns 32-Pin CFDIPW Tube / IC EPROM UV 4MBIT 80NS 32CDIP
Need more? Email Us
ECAD model for M27C4001-80XF1
STMicroelectronics
EPROM UV 2M-bit 256K x 8 70ns 32-Pin CFDIPW Tube / IC EPROM UV 2MBIT 70NS 32CDIP
Lowest to $8.8637
ECAD model for M27C2001-70XF1
Atmel
EPROM OTP 1M-bit 128K x 8 120ns Automotive 32-Pin PLCC
Need more? Email Us
ECAD model for AT27C010-12JA
STMicroelectronics
8 Mbit (1Mb x 8) UV EPROM and OTP EPROM
Lowest to $8.0954
ECAD model for M27C801-80F1
Amd
112dB 192kHz 24-BIT SCH DAC / EPROM UV 128K-bit 16K x 8 150ns 28-Pin CDIP
Lowest to $8.2728
ECAD model for AM27C128-150DC

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention