Products specifications

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Macronix
Win Source Part Number 331535-MX27C1000PC-45
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MX27C1000PC-45 CAD Model

Description

The Macronix MX27C1000PC-45 integrated circuit is a memory device that belongs to the memory family of integrated circuits.

  • Popularity: medium
  • Supply and Demand Status: balanced
  • Manufacturer: Macronix
  • Win Source Part Number: 331535
  • Design: provide reliable data storage and retrieval
  • Chip Type: versatile
  • Applications: data storage, data transfer, and data processing

You May Also Be Interested in

Cypress Semiconductor Corp
EPROM OTP 16K-bit 2K x 8 15ns 24-Pin PDIP
Need more? Email Us
ECAD model for CY7C245AL-35PC
STMicroelectronics
EPROM UV 2M-bit 256K x 8 150ns 32-Pin CFDIPW Tube / IC EPROM UV 2MBIT 150NS 32CDIP
Need more? Email Us
ECAD model for M27C2001-15F1
ON Semiconductor
IC EPROM 64K PARALLEL 28CDIP
Need more? Email Us
ECAD model for NMC27C64Q200
Amd
EPROM OTP 2M-bit 256K x 8 90ns 32-Pin PLCC
Need more? Email Us
ECAD model for AM27C020-90JC
Amd
256 Kilobit (32 K x 8-Bit) CMOS EPRO / EPROM UV 256K-bit 32K x 8 250ns 28-Pin CDIP
Need more? Email Us
ECAD model for AM27C256-255DC
Atmel
EPROM OTP 512K-bit 64K x 8 200ns 32-Pin PLCC
Need more? Email Us
ECAD model for AT27C512R-20JC
Microchip Technology
IC OTP 1MBIT 120NS 32VSOP / EPROM OTP 1M-bit 128K x 8 120ns 32-Pin TSOP
Need more? Email Us
ECAD model for AT27LV010A-12VI
STMicroelectronics
IC EPROM UV 1MBIT 120NS 32CDIP
Lowest to $16.0588
ECAD model for M27C1001-12F1
STMicroelectronics
8 Mbit (1Mb x 8) UV EPROM and OTP EPROM
Lowest to $8.0954
ECAD model for M27C801-80F1

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention