EN
  • EN
  • DE
  • IT

MX27C2000PC-10

Part No MX27C2000PC-10
Manufacturer Macronix
Catalog EPROM
Description 2M-BIT [256K x 8] CMOS EPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Macronix
Win Source Part Number 331556-MX27C2000PC-10
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MX27C2000PC-10 CAD Model

Description

The MX27C2000PC-10 is a memory integrated circuit (IC) manufactured by Macronix.

  • Popularity: medium
  • Supply and demand status: balanced
  • Commonly Used: in electronic devices that require memory storage
  • Characteristics: reliable and efficient choice for electronic devices that require memory storage

You May Also Be Interested in

Macronix
4M-BIT [512K x 8/256K x 16] CMOS EPROM
Need more? Email Us
Winbond Electronics
32K X 8 ELECTRICALLY ERASABLE EPROM
Need more? Email Us
Macronix
1M-BIT [128K x 8] CMOS EPROM
Need more? Email Us
Cypress Semiconductor Corp
EPROM UV 128K-bit 16K x 8 45ns 28-Pin Windowed CDIP
Need more? Email Us
Macronix
256K-BIT [32K x 8] CMOS EPROM
Need more? Email Us
Amd
4M EPROM
Need more? Email Us
Winbond Electronics
32K X 8 ELECTRICALLY ERASABLE EPROM
Lowest to $2.1940
Macronix
2M-BIT [256K x 8] CMOS EPROM
Lowest to $8.3126
Winbond Electronics
64K X 8 ELECTRICALLY ERASABLE EPROM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess