EN
  • EN
  • DE

MX29F800CBTJ-70Q

Part No MX29F800CBTJ-70Q
Manufacturer Macronix
Catalog IT infrastructure Memory
Description 8Mb Parallel NOR Flash
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1454449-MX29F800CBTJ-70Q
Manufacturer Macronix
Package Tray
Product Status Active
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR (SLC)
Memory Size 8Mbit
Memory Organization 512K x 16, 1M x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 70ns, 300µs
Access Time 70ns
Voltage - Supply 4.5 V ~ 5.5 V
Operating Temperature -40°C ~ 105°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 48-TSOP
Ultra Librarian 3D Model Ultra Librarian MX29F800CBTJ-70Q CAD Model

Description

The MX29F800CBTJ-70Q is an 8Mb Parallel NOR Flash memory module from Macronix MXIC, designed for applications that require high-speed, reliable data access and storage. Unlike its SPI counterparts, this device leverages a parallel interface to provide broader bandwidth and faster data transfer rates, making it an ideal choice for systems where quick boot and execution times are critical. Its substantial 8Mb storage capacity can accommodate larger software applications, boot code, and other critical data, ensuring smooth and efficient operation in a broad spectrum of electronic products. From automotive electronics to robust industrial machinery, the MX29F800CBTJ-70Q is built to offer unmatched reliability, superior data retention, and an extended operational lifespan, characteristics essential for demanding applications. Macronix's leading-edge technology guarantees that this Parallel NOR Flash memory meets the rigorous requirements of high-performance electronics, emphasizing speed, durability, and ease of integration.

You May Also Be Interested in

Dell
1GB 1Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300F DDR2-667MHz
Need more? Email Us
Dell
8GB 2Rx8 PC4-21300 DDR4-2666MHz - Half Height
Need more? Email Us
Dell
8GB 2Rx8 PC3-14900 DDR3-1866MHz
Need more? Email Us
Dell
Samsung M393B2G70QH0-YK0
Need more? Email Us
Dell
4GB 2Rx4 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
8GB 4Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
DELL AA783423-OEM
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess