EN
  • EN
  • DE

ZL50119GAG2

Part No ZL50119GAG2
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description 32, 64 and 128 Channel CESoP Processors | IC CESOP PROCESSOR 64CH 324BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete
Function Telecom Circuit
Interface TDM
Supply Voltage (V) 1.65V ~ 1.95V
Supply Current 950mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 324-BGA
Supplier Device Package 324-PBGA (23x23)
Family Part Number ZL50119
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Win Source Part Number 1282965-ZL50119GAG2
Manufacturer Homepage www.zarlink.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZL50119GAG2 CAD Model

Description

Product Overview: ZL50119GAG2 by Microchip Technology

The ZL50119GAG2 is a high-performance, feature-rich TDM (Time Division Multiplexing) switch fabricated by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This advanced device is specifically designed to meet the rigorous demands of the telecommunications industry, offering an ideal solution for applications such as wireless base stations, digital loop carriers, and central office switches.

Key Features

  • High Capacity: The ZL50119GAG2 can handle up to 2,048 x 2,048 channels at a bit rate of 64 kbps, making it suitable for large-scale telecommunication infrastructures.
  • Scalability: This device offers a non-blocking switch matrix that can be scaled to support various channel configurations, providing flexibility for system designers.
  • Constant Time Slot: The switch maintains a constant throughput delay, regardless of the number of timeslots being used, ensuring consistent performance.
  • Programmable Features: It includes programmable features such as high-impedance output control, microprocessor interface, and connection memory.

Technical Specifications

  • Package Type: The device is housed in a PBGA (Plastic Ball Grid Array) package, which is known for its high density and reliability.
  • Operating Temperature: ZL50119GAG2 operates within an industrial temperature range, making it resilient in various environmental conditions.
  • Power Consumption: It is designed for low power consumption, contributing to energy-efficient system designs.

Applications

The ZL50119GAG2 is versatile and can be used in multiple telecommunication applications, including but not limited to:

  • Wireless Base Stations
  • Digital Loop Carriers
  • Central Office Switches
  • Media Gateways
  • Remote Access Servers

With its robust set of features and capabilities, the ZL50119GAG2 from Microchip Technology stands out as a sophisticated solution for complex TDM switching needs in the telecommunications sector.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 68QFN / Telecom IC Ethernet 68-QFN (8x8)
Lowest to $5.8209
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN
Lowest to $12.1593
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
MaxLinear Inc
IC
Lowest to $11.1429
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess