EN
  • EN
  • DE

MX29LV160CBTC-55Q

Part No MX29LV160CBTC-55Q
Manufacturer Macronix
Description 16M-BIT [2Mx8/1Mx16] CMOS SINGLE VOLTAGE 3V ONLY FLASH MEMORY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Macronix
Win Source Part Number 1228914-MX29LV160CBTC-55Q
Manufacturer Homepage www.macronix.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MX29LV160CBTC-55Q CAD Model

Description

The MX29LV160CBTC-55Q, manufactured by Macronix, is a 16-Megabit Flash memory device organized as 2M x 8 or 1M x 16. It is designed for a wide range of embedded applications requiring non-volatile storage of code and data. This device offers fast access times and low power consumption, making it suitable for portable and battery-powered devices.

Applications:

  • Embedded Systems: Used in microcontroller-based systems for storing program code and data.
  • Networking Equipment: Employed in routers, switches, and other network devices for storing firmware and configuration data.
  • Consumer Electronics: Utilized in digital cameras, MP3 players, and other portable devices for storing user data.
  • Automotive Electronics: Used in automotive ECUs (Electronic Control Units) for storing calibration data and software.
  • Industrial Equipment: Found in industrial controllers, data loggers, and other industrial applications.

Features:

  • 16-Megabit Density: Provides ample storage capacity for program code and data.
  • Fast Access Time: Offers quick access to stored data for high-performance operation.
  • Low Power Consumption: Designed for low-power operation in battery-powered applications.
  • Sector Erase Capability: Allows for selective erasure of memory sectors for efficient data management.
  • RoHS Compliant: Meets environmental regulations, ensuring compliance with international standards.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • Versatile Application: Suitable for a wide range of embedded, consumer, and industrial applications.
  • High Performance: Fast access time enables quick and efficient data retrieval.
  • Low Power Consumption: Extends battery life in portable and battery-powered devices.
  • Reliable Operation: Designed for reliable operation in demanding environments.

Technical Specifications:

The MX29LV160CBTC-55Q features an access time of 55 ns. It operates with a supply voltage of 3.0V. The device supports both byte-wide (8-bit) and word-wide (16-bit) data access. It is available in a TSOP (Thin Small Outline Package). Its high density, fast access time, and low power consumption make it a preferred choice for designers seeking a reliable non-volatile memory solution for their embedded systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess