EN
  • EN
  • DE
  • IT

MX29LV160CTTC-55Q

Part No MX29LV160CTTC-55Q
Manufacturer Macronix
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1081280-MX29LV160CTTC-55Q
Categories OEM Parts(M-N)
Manufacturer Macronix
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MX29LV160CTTC-55Q CAD Model

Description

The MX29LV160CTTC-55Q is a 16-Megabit Flash memory device manufactured by Macronix. It is organized as 2M x 8 or 1M x 16 bits, offering flexibility in data organization. This device features a 55ns access time and supports both sector and chip erase operations. It is designed for applications requiring high-density, non-volatile storage with fast access times.

Applications:

  • Embedded Systems: Used for storing firmware, boot code, and configuration data in embedded systems.
  • Networking Equipment: Employed in routers, switches, and other networking devices for storing operating systems and configuration settings.
  • Industrial Control Systems: Utilized in industrial automation equipment for storing program code and calibration data.
  • Consumer Electronics: Integrated into devices such as digital cameras, MP3 players, and set-top boxes for storing multimedia content and software.
  • Automotive Electronics: Applied in automotive control units (ECUs) for storing engine management software and other critical data.

Features:

  • 16-Megabit Capacity: Provides ample storage space for code and data.
  • Organized as 2M x 8 or 1M x 16: Offers flexibility in data organization.
  • Fast Access Time: 55ns access time ensures rapid data retrieval.
  • Single Power Supply: Operates on a single 3.0V or 3.3V power supply.
  • Sector Erase and Chip Erase: Enables flexible memory management and efficient data updates.
  • In-System Programmability: Allows for reprogramming of the memory while it is installed in the system.
  • TTL Compatible Inputs and Outputs: Simplifies interfacing with other digital components.

Benefits:

  • Reliable Data Storage: Ensures data integrity and prevents data corruption.
  • Fast Program Execution: Enables quick and efficient code execution.
  • Flexible Memory Management: Allows for efficient use of memory space.
  • In-System Reprogrammability: Facilitates software updates and configuration changes without removing the device from the system.
  • Cost-Effective Solution: Provides a reliable and affordable non-volatile memory solution.

Additional Details:

The MX29LV160CTTC-55Q supports both sector and chip erase operations and features a write protect function to prevent accidental data modification. It is available in various package options, including TSOP and FBGA.

You May Also Be Interested in

Samtec Inc.
CONN RCPT 44POS 0.079 GOLD PCB / 44 Position Receptacle Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Micro Commercial Co
TRANS NPN 25V 0.5A SOT23 / Bipolar (BJT) Transistor 25 V 500 mA 150MHz 300 mW Surface Mount SOT-23
Lowest to $0.0534
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Need more? Email Us
Meled
Lowest to $0.1247
NDK
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess