EN
  • EN
  • DE
  • IT

MX29LV800CTXBI-90G

Part No MX29LV800CTXBI-90G
Manufacturer Macronix
Description 8M-BIT [1Mx8/512K x16] CMOS SINGLE VOLTAGE 3V ONLY FLASH MEMORY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Macronix
Win Source Part Number 1228966-MX29LV800CTXBI-90G
Manufacturer Homepage www.macronix.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MX29LV800CTXBI-90G CAD Model

Description

The MX29LV800CTXBI-90G is an 8-megabit (1M x 8 / 512K x 16) CMOS single voltage Flash memory manufactured by Macronix. This device features a single power supply operation for both read and write functions, making it suitable for a wide range of embedded applications where non-volatile memory storage is required.

Applications:

  • Embedded systems
  • Firmware storage
  • Data logging
  • Portable devices
  • Industrial control systems

Features:

  • 8-megabit (1M x 8 / 512K x 16) organization
  • Single voltage operation
  • Sector erase capability
  • Byte/word programming
  • Fast access time
  • Low power consumption

Benefits:

  • Non-volatile data storage
  • In-system programmability
  • Flexible sector erase for efficient memory management
  • Fast read access for quick data retrieval
  • Low power operation for extended battery life
  • Simplified system design with single voltage operation

Additional Details:

The MX29LV800CTXBI-90G operates with a single power supply voltage, typically 3.0V. It supports sector erase, which allows individual sections of the memory to be erased without affecting other data. The device also supports byte and word programming, allowing data to be written in either 8-bit or 16-bit increments. The fast access time ensures quick data retrieval, critical for performance-sensitive applications. The low power consumption is beneficial for battery-powered devices. The device is available in various package options, including TSOP and PLCC. Designers should consult the datasheet for detailed electrical characteristics, timing parameters, and programming algorithms. The '90G' designation typically refers to the access time of 90ns. The MX29LV800CTXBI-90G is a reliable and cost-effective solution for non-volatile memory storage in embedded systems.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess