EN
  • EN
  • DE

RT11S16-RU

Part No RT11S16-RU
Manufacturer Mag Layers
Catalog Pulse Transformers
Description DISCRETE PULSE LAN XFMR 10/100
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers - Pulse Transformers
Mfr Mag Layers
Series Transformer
Package Tape & Reel
Product Status Active
Transformer Type 10/100 Base-T
Inductance 350µH
Mounting Type Surface Mount
Size / Dimension 0.504" L x 0.272" W (12.80mm x 6.90mm)
Height - Seated (Max) 0.222" (5.65mm)
Temperature Range - Operating 0°C ~ 70°C
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8504..50.4000
Win Source Part Number 932464-RT11S16-RU
Ultra Librarian 3D Model Ultra Librarian RT11S16-RU CAD Model

Description

The 932464-RT11S16-RU is a pulse transformer designed for use in transformers in the category of electronic components.

  • Series: Transformer
  • Package: Tape & reel
  • Dimensions: 0.504" L x 0.272" W (12.80mm x 6.90mm)
  • Type: 10/100 Base-T
  • Inductance: 350µH
  • Maximum Seated Height: 0.222" (5.65mm)
  • Standard Package: 10 pieces
  • Mounting: Surface mounted
  • Operating Temperature: 0°C to 70°C
  • MSL Level: 1 (Unlimited)
  • REACH status: Available upon request
  • HTSUS code: 8504..50.4000
  • Manufacturer: Mag Layers
  • Status: Active

You May Also Be Interested in

Halo Electronics Inc
ISO MOD 1G DUAL POE 0.35A X-TEMP
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP
Need more? Email Us
Hanrun
LAN Transformer 1:1 Surface Mount-16P,12.7x7.1mm
Lowest to $1.0187
Welwyn Components Limited
PULSE XFMR 1:1:1 980UH
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G 24P SMD T/R
Need more? Email Us
Triad Magnetics
TRANSF .650 OHM DUAL GATE DRIVE
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 SHOCK/VIB X-TEMP
Need more? Email Us
TNK
LAN Transformer 1:1 Surface Mount
Lowest to $2.3459
Triad Magnetics
TRANSF .350 OHM SINGL GATE DRIVE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess