EN
  • EN
  • DE

MMD-05BZ-4R7M-V1-IN

Part No MMD-05BZ-4R7M-V1-IN
Manufacturer Maglayers
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maglayers
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831206-MMD-05BZ-4R7M-V1-IN
Ultra Librarian 3D Model Ultra Librarian MMD-05BZ-4R7M-V1-IN CAD Model

Description

The MMD-05BZ-4R7M-V1-IN is a power inductor manufactured by Maglayers. This inductor is designed for various power supply applications requiring efficient energy storage and filtering. Its compact size and robust construction make it suitable for use in space-constrained environments and demanding operating conditions.

Applications:

  • DC-DC converters: Used in step-up (boost), step-down (buck), and inverting converters.
  • Power supplies for portable devices: Ideal for smartphones, tablets, and other battery-powered electronics.
  • LED lighting: Employed in LED driver circuits to regulate current and ensure stable light output.
  • Voltage regulators: Used in linear and switching voltage regulators to provide stable voltage output.
  • Filtering circuits: Used for noise suppression and EMI filtering in various electronic circuits.

Features:

  • High saturation current: Offers excellent performance under high current conditions.
  • Low DC resistance (DCR): Minimizes power loss and improves overall efficiency.
  • Compact size: Allows for high-density circuit designs.
  • Shielded construction: Reduces electromagnetic interference (EMI).
  • RoHS compliant: Environmentally friendly and meets regulatory requirements.

Benefits:

  • Improved power efficiency: Low DCR reduces power losses, leading to higher efficiency in power supply circuits.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving overall system performance.
  • Smaller form factor: Compact size allows for smaller and more portable devices.
  • Enhanced reliability: Robust design ensures reliable operation in demanding environments.
  • Stable performance: High saturation current ensures stable performance under varying load conditions.

Technical Specifications: While specific parameters (inductance, saturation current, DCR) vary, this series generally exhibits inductance values around 4.7µH, optimized for the applications listed above. Consult the manufacturer's datasheet for precise specifications.

You May Also Be Interested in

Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess