EN
  • EN
  • DE

BAL-0032SSG

Part No BAL-0032SSG
Manufacturer Marki Microwave
Catalog Signal Conditioners and Isolators
Description BAL-0032SSG Marki Microwave Signal Conditioning The BAL-0032SSG is a surface-mount broadband balun, hand-tuned for optimal phase and amplitude balance over an industry leading 10 MHz to 32 GHz bandwidth. datasheet, inventory, & pricing.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Marki Microwave
Product Category Signal Conditioning
RoHS Details
Product Type Signal Conditioning
Product Baluns
Frequency 10 MHz to 32 GHz
Frequency Range 10 MHz to 32 GHz
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 100 C
Brand Marki Microwave
Insertion Loss 5 dB
Mounting SMD/SMT
Factory Pack Quantity Factory Pack Quantity 10
Subcategory Filters
Ultra Librarian 3D Model Ultra Librarian BAL-0032SSG CAD Model

Description

Product Overview

The 043601.6PR is a high-quality electronic fuse designed for a wide range of applications requiring reliable overcurrent protection. Its compact design and robust performance make it ideal for both industrial and consumer electronics.

Features and Benefits

  • Fast-acting protection for circuit safety
  • Compact size suitable for space-constrained areas
  • Reliable performance under varying temperatures
  • Easy installation and replacement

Applications

  • Consumer electronics
  • Power supplies
  • Telecommunications equipment
  • Automotive applications

Additional Details

This fuse is constructed with high-grade materials ensuring optimal conductivity and minimal resistance, enhancing the overall safety and efficiency of the circuit in which it is installed.

You May Also Be Interested in

Phoenix Contact
SCK-M-I-8S-20A
Need more? Email Us
Telemecanique Sensors
PRESSURE SWITCH, 9012G, FIXED SC
Need more? Email Us
Telemecanique Sensors
9012G, PRESSURE SWITCH 9012 G, A
Need more? Email Us
Qorvo US Inc.
Signal Conditioning 881.5MHz BW 25MHz SAW Filter
Need more? Email Us
Schneider Electric
HARMONY ANALOG, VOLTAGE/CURRENT
Need more? Email Us
Phoenix Contact
AS-INTERFACE DISTRIBUTOR
Need more? Email Us
Advantech Corp
ISOLATED DC I/O MODULE
Need more? Email Us
WAGO Corporation
ISOLATION AMPLIFIER; CURRENT AND
Need more? Email Us
Qorvo US Inc.
Signal Conditioning 70MHz BW 24MHz SAW Filter
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $625.5640 $625.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 165 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess