EN
  • EN
  • DE

20162

Part No 20162
Manufacturer Master Appliance Co
Catalog Tools
Description ELEMENT KIT, 240V, 800F, 500W (B
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Tools - Heat Guns, Torches, Accessories
Mfr Master Appliance Co
Series Master-Mite®
Package Box
Product Status Active
Accessory Type Heating Element
Temperature Range 800°F (427°C)
Voltage 240V
Power - Rated 500W
Compatible Tools 10010
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8516.90.9000
Win Source Part Number 905834-20162
Ultra Librarian 3D Model Ultra Librarian 20162 CAD Model

Description

The 905834-20162 is a heating element accessory from the Master-Mite™ series by Master Appliance Co.

  • Accessory Type: Heating Element
  • For Use With: Heat Guns, Torches
  • Voltage: 240V
  • Power Rating: 500W
  • Temperature Range: 800°F (427°C)
  • Package: Box
  • Tool Compatibility: 10010

You May Also Be Interested in

Apex Tool Group
JKT 100 J2 KEYLS CHUK
Lowest to $1.1769
Quest Technology International Inc.
85PC DELUXE FIELD SERVICE KIT
Need more? Email Us
3M
3M SECUREFIT 500 SERIES SF501AS-
Need more? Email Us
3M
RED ABRASIVE STIKIT DISC 01111 6
Lowest to $10.0704
Glenair, Inc.
TOOL WRENCH
Need more? Email Us
Seekonk Precision Tools
TORQUE WRENCH
Need more? Email Us
JST Sales America Inc.
TOOL HAND CRIMPER SLC-21T-2.0
Need more? Email Us
Greenlee Communications
DIE SET CONN FIB-OPT AMP SRF&SMF
Need more? Email Us
JST Sales America Inc.
TOOL HAND CRIMPER 22-26AWG SIDE
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess