Products specifications Report Issue?

Type Voltage Probe
Attenuation Value 100:1
Bandwidth 100MHz
Resistance - Input 100M
Voltage - Max 2000V
Capacitance - Input 10pF
Cable Length 47.244" (1200.00mm)
Color Black
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1637676-P3100
Ultra Librarian 3D Model Ultra Librarian P3100 CAD Model

You May Also Be Interested in

Fluke Electronics
VOLT 10:1 PROBE RED 200MHZ 1.2M / Cable Assembly 1.2m Probe Set to Probe Set
Need more? Email Us
ECAD model for VPS200-R
Matrix
OSCILLOSCOPE PROBE HIGH VOLTAGE
Need more? Email Us
ECAD model for P3100

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention