EN
  • EN
  • DE

VPS200-R

Part No VPS200-R
Manufacturer Fluke Electronics
Catalog Test Leads - Oscilloscope Probes
Description VOLT 10:1 PROBE RED 200MHZ 1.2M / Cable Assembly 1.2m Probe Set to Probe Set
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Test and Measurement
Manufacturer Fluke Electronics
Series ScopeMeter 190
Part Status Obsolete(EOL)
Type Voltage Probe
Bandwidth 200MHz
Resistance - Input 10M
Voltage - Max CAT II 1000V, CAT III 600V
Capacitance - Input 14pF
Cable Length 47.244" (1200.00mm)
Color Red
Includes Ground Leads with Clips, Hook Clips, Test Probes
Win Source Part Number 792472-VPS200-R
Popularity Medium
Supply and Demand Status Limited
Family Name VPS200
Introduction Date April 02, 1999
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian VPS200-R CAD Model

Description

The Fluke Electronics VPS200-R Voltage Probe, manufactured by Fluke Electronics, has the following specifications:

  • Compatible Series: ScopeMeter 190 series
  • Maximum Voltage Rating: CAT II 1000V, CAT III 600V
  • Bandwidth: 200MHz
  • Accessories: Ground leads with clips, Hook clips, Test probes
  • Capacitance: 14pF
  • Resistance: 10M
  • Cable Length: 47.244" (1200.00mm)
  • Introduction Date: April 02, 1999
  • Estimated EOL: 2027

You May Also Be Interested in

Fluke Electronics
VOLT 10:1 PROBE RED 200MHZ 1.2M / Cable Assembly 1.2m Probe Set to Probe Set
Need more? Email Us
Matrix
OSCILLOSCOPE PROBE HIGH VOLTAGE
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess