EN
  • EN
  • DE
  • IT

267M2502106ML

Part No 267M2502106ML
Manufacturer Matsuo
Catalog Tantalum - Polymer Capacitors
Description CAP 10UF 25V 20% 5.6 X 4.6 X 2.3mm SMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Matsuo
Win Source Part Number 9235-267M2502106ML
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 267M2502106ML CAD Model

Description

The 267M2502106ML component is designed to deliver optimal performance in electronic circuits requiring precision and resilience. Its unique design adds value by optimizing space and power usage.

Features and Benefits:

  • Enhanced thermal stability and low ESR.
  • Durability in challenging environments.
  • Compact form factor for versatile usage.
  • Cost-effective solution for various applications.

Applications and Projects:

  • Switching power supplies.
  • High-frequency circuits.
  • Consumer electronic products.
  • Data communication systems.
  • Embedded systems and control units.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP TANT POLY 4.7UF 63V 2917
Need more? Email Us
Kemet
CAP TANT POLY 330UF 2.5V 2917
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT POLY 1.5UF 50V 1210
Need more? Email Us
Kemet
CAP TANT POLY 100UF 6.3V 1411
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT POLY 330UF 10V 2917
Need more? Email Us
Panasonic
CAP TANT POLY 680UF 2.5V 2917
Lowest to $7.2762
AVX Corp/Kyocera Corp
CAP TANT POLY 330UF 10V 2917
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT POLY 33UF 25V 2917
Need more? Email Us
Kemet
CAP TANT POLY 100UF 6.3V 1411
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess