EN
  • EN
  • DE

73M1903-IM/F

Part No 73M1903-IM/F
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog Front End (AFE)
Description IC MODEM AFE V.22BIS 32-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 16
Number of Channels 1
Analog Supply Voltage 3 V to 3.6 V
Digital Supply Voltage 3 V to 3.6 V
Case / Package 32-QFN (5x5)
Win Source Part Number 054590-73M1903-IM/F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 73M1903-IM/F CAD Model

Description

The 73M1903-IM/F from Maxim Integrated is a highly integrated modem analog front-end (AFE) designed to provide a cost-effective, compact solution for a wide range of data communication applications. This AFE is particularly well-suited for embedded modem applications in point-of-sale terminals, utility meters, and fax machines, as well as for modem cards and integrated modem modules.

Key Features

  • Integrated Analog Front-End: The 73M1903-IM/F includes a complete analog interface for telephone line modem applications, reducing the need for additional external components.
  • Low Power Consumption: Designed for energy-efficient operation, this device supports low power modes, making it ideal for battery-powered devices.
  • High Performance: With its advanced signal processing capabilities, the 73M1903-IM/F delivers reliable communication even in challenging line conditions.
  • Programmable Line Interface: The device offers a programmable line interface to accommodate various global telephony standards, ensuring versatility and global applicability.
  • V.22 bis Modem Support: It supports V.22 bis and lower protocols, providing data rates up to 2400 bps with automatic fallback for robust data communication.

Technical Specifications

  • Supply Voltage: The 73M1903-IM/F operates at a single supply voltage, simplifying power supply design.
  • Interface: The device features a serial interface for easy connection to microcontrollers and digital signal processors.
  • Package: It is available in a compact, surface-mount package that is suitable for space-constrained applications.

Applications

The versatility of the 73M1903-IM/F allows it to be used in a variety of applications where reliable data transmission over telephone lines is required. Its robust design ensures that it can operate in diverse environments and meet the requirements of various end-use scenarios.

Ordering Information

The 73M1903-IM/F is available for order from Maxim Integrated and its authorized distributors. For detailed ordering and pricing information, please consult the Maxim Integrated website or contact their sales team directly.

You May Also Be Interested in

Analog Devices Inc.
IC ANALOG FRONT END DUAL 28TSSOP
Lowest to $134.3284
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us
Maxim Integrated
7.5MSPS ANALOG FRONT END
Need more? Email Us
Analog Devices Inc.
PSTN SIGNAL PORT
Need more? Email Us
Analog Devices Inc.
IC FRONT-END MIXED-SGNL 100-LQFP
Lowest to $26.5950
Texas Instruments
Lowest to $16.6015
Texas Instruments
IC COPIER SIGNAL 10BIT TSSOP / Channel AFE Bit
Lowest to $29.3234
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $5.1881
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4394 $58.5456
58+ $2.0016 $116.0928
90+ $1.9392 $174.5280
124+ $1.8769 $232.7356
160+ $1.8145 $290.3200
214+ $1.6262 $348.0068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,980 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess