EN
  • EN
  • DE

73M1903-IMR/F

Part No 73M1903-IMR/F
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog Front End (AFE)
Description IC MODEM AFE V.22BIS 32-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Bits 16
Number of Channels 1
Analog Supply Voltage 3 V to 3.6 V
Digital Supply Voltage 3 V to 3.6 V
Case / Package 32-QFN (5x5)
Win Source Part Number 054591-73M1903-IMR/F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 73M1903-IMR/F CAD Model

Description

The Maxim Integrated 73M1903-IMR/F is a highly integrated, single-chip modem that offers a compact and cost-effective solution for a wide range of data communication applications. This modem IC is designed to provide reliable performance for systems requiring connectivity via telephone lines. It is an ideal choice for applications such as point-of-sale (POS) terminals, utility metering, and remote monitoring systems.

Key Features

  • Integrated Data Pump and Controller: The 73M1903-IMR/F includes a complete modem data pump, microcontroller, and on-chip memory, allowing for a simplified design and reduced external component count.
  • V.22bis Modem Standard: It supports the V.22bis standard, providing data rates of up to 2400 bps, which is suitable for a variety of low-speed data communication tasks.
  • Low Power Consumption: Designed for power-sensitive applications, it features low power consumption modes, making it suitable for battery-operated devices.
  • Flexible Interface Options: The device offers a variety of interface options, including a UART and parallel interface, ensuring easy integration with a range of microprocessors and microcontrollers.
  • DTMF Generation and Detection: It is capable of generating and detecting Dual-Tone Multi-Frequency (DTMF) signals, which are used for telephone signaling over the line.
  • Caller ID Functionality: The modem supports Caller ID functionality, allowing for the identification of incoming calls in applicable systems.

Applications

The 73M1903-IMR/F is versatile and can be employed in a multitude of applications. It is especially well-suited for devices that require a dial-up connection for data transfer or remote configuration, such as:

  • Point-of-Sale (POS) Systems
  • Utility Metering Devices
  • Remote Monitoring and Control Systems
  • Security Systems
  • Industrial Control Equipment

With its robust feature set and Maxim Integrated's reputation for quality, the 73M1903-IMR/F is a reliable choice for designers looking to incorporate modem functionality into their products with minimal design complexity and cost.

You May Also Be Interested in

STMicroelectronics
Lowest to $4.2489
Analog Devices Inc.
IC FRONT-END MIXED-SGNL 100-LQFP
Lowest to $26.5950
Analog Devices Inc.
IC AFE 1 CHAN 14BIT OPTICAL MOD / 1 Channel AFE 14 Bit
Lowest to $6.5292
Analog Devices Inc.
IC AFE 4 CHAN 19BIT 64LQFP
Need more? Email Us
Cirrus Logic Inc.
IC AFE 3 CHAN 16BIT 56QFN
Lowest to $18.7602
Texas Instruments
IC AFE 3 CHAN 24BIT 30DSBGA
Need more? Email Us
Analog Devices Inc.
VOICEBAND SIGNAL PORT
Lowest to $19.3955
Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us
Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4394 $58.5456
58+ $2.0016 $116.0928
90+ $1.9392 $174.5280
124+ $1.8769 $232.7356
160+ $1.8145 $290.3200
214+ $1.6262 $348.0068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,980 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess