EN
  • EN
  • DE

73M1916-IM/F

Part No 73M1916-IM/F
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 32QFN / Telecom IC Data Access Arrangement (DAA) 32-QFN-EP (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Maxim Integrated
Series MicroDAA™
Package Tube
Product Status Obsolete
Function Data Access Arrangement (DAA)
Interface PCM, SPI
Number of Circuits 1
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN-EP (5x5)
Base Product Number 73M1916
Standard Package 490 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 907858-73M1916-IM/F
Ultra Librarian 3D Model Ultra Librarian 73M1916-IM/F CAD Model

Description

The Maxim Integrated 73M1916-IM/F is a highly integrated, single-chip modem that is designed to provide a cost-effective solution for a wide range of data communication applications. This compact and energy-efficient IC is perfect for embedded systems, point-of-sale terminals, metering devices, and any application requiring reliable data transmission over telephone lines.

Key Features

  • Integrated Data Pump and Controller: The 73M1916-IM/F combines a data pump and modem controller in one chip, reducing the number of external components required and simplifying design.
  • Global Compliance: It is compliant with global telecommunication standards, including ITU-T V.22bis, V.22, V.21, Bell 212A, and Bell 103, ensuring compatibility with communication systems worldwide.
  • Low Power Consumption: Designed for power-sensitive applications, this modem IC consumes minimal power, making it suitable for battery-operated devices.
  • Compact Size: The small form factor of the 73M1916-IM/F allows it to fit into tight spaces, ideal for compact system designs.
  • Flexible Interface Options: It offers a variety of interface options, including UART and parallel interfaces, for easy integration with microcontrollers and other digital systems.
  • Highly Configurable: With multiple configuration settings, the 73M1916-IM/F can be tailored to meet the specific needs of various applications.

Applications

The versatility of the 73M1916-IM/F makes it an excellent choice for a broad range of applications. It is especially well-suited for:

  • Remote meter reading systems
  • Point-of-sale (POS) terminals
  • Security systems
  • Industrial control systems
  • Medical monitoring devices

Technical Specifications

Some of the technical specifications of the 73M1916-IM/F include:

  • Supply Voltage: 3.3V
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: 32-pin QFN
  • RoHS Compliant

In summary, the Maxim Integrated 73M1916-IM/F modem IC is an ideal solution for designers looking for a reliable, low-power, and compact modem for their data communication needs. Its compliance with international standards and flexibility in configuration makes it a versatile choice for a multitude of applications.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microsemi Corporation
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC) 64-eTQFP
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Infineon Technologies
PBL38621/2 - FLEXISLIC, SUBSCRIB / Telecom IC Subscriber Line Interface Circuit 28-PLCC
Need more? Email Us
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.8369 $71.5107
6+ $19.5588 $117.3528
10+ $18.9478 $189.4780
13+ $18.3356 $238.3628
17+ $17.7246 $301.3182
22+ $15.8916 $349.6152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess