EN
  • EN
  • DE

73S8024RN-IMR/F

Part No 73S8024RN-IMR/F
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC SMART CARD INTERFACE 32SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Applications Set-Top Boxes
Operating Supply Voltage 2.7 V ~ 5.5 V
Package 32-VFQFN Exposed Pad
Mounting SMD
Win Source Part Number 764763-73S8024RN-IMR/F
Family Name 73S8024RN
Introduction Date May 18, 2004
ECCN EAR99
Halogen Free Compliant
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 73S8024RN-IMR/F CAD Model

Description

Maxim Integrated's 73S8024RN-IMR/F Smart Card Interface IC

The 73S8024RN-IMR/F from Maxim Integrated is a robust, feature-packed smart card interface IC designed to facilitate seamless communication between smart cards and microcontrollers. This integrated circuit is engineered to provide a reliable interface solution that is compliant with ISO 7816 and EMV (Europay, MasterCard, and Visa) standards, ensuring compatibility with a wide range of smart card applications including banking, secure access, and mobile communications.

One of the standout features of the 73S8024RN-IMR/F is its integrated 5V to 3V regulator, which allows the IC to supply a stable and accurate voltage to the smart card, regardless of the voltage fluctuations in the system. This ensures that the smart card operates reliably under various conditions. Additionally, the device supports 1.8V, 3V, and 5V cards, providing the flexibility needed to work with different types of smart cards.

The 73S8024RN-IMR/F is also equipped with extensive protection features to safeguard the smart card and the system. It includes short-circuit protection, over-current protection, and thermal shutdown, which contribute to the longevity and reliability of the interface. Moreover, the device has an adjustable current limit and an automatic deactivation sequence in the event of an over-current condition, ensuring that any potential damage is minimized.

With its built-in level shifters, the 73S8024RN-IMR/F can easily interface with microcontrollers operating at different logic levels, making it a versatile choice for various design requirements. The IC also offers a low-power shutdown mode, which significantly reduces power consumption when the smart card is not in use, contributing to energy-efficient designs.

Maxim Integrated's 73S8024RN-IMR/F comes in a compact, 28-pin TSSOP package, making it suitable for space-constrained applications. Its small footprint, combined with its advanced features, provides designers with a powerful and efficient solution for incorporating smart card interfaces into their products.

In summary, the 73S8024RN-IMR/F is an ideal choice for developers looking to integrate a secure and compliant smart card interface into their systems, with the assurance of quality and performance from a trusted brand like Maxim Integrated.

You May Also Be Interested in

MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.9061
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 674 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess