EN
  • EN
  • DE

78M6613-IMR/F/PL2

Part No 78M6613-IMR/F/PL2
Manufacturer Maxim Integrated
Catalog Custom Parts (0 - A)
Description AC Power Monitoring Soc-programmed
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1134972-78M6613-IMR/F/PL2
Categories Custom Parts
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 78M6613-IMR/F/PL2 CAD Model

Description

Maxim Integrated 78M6613-IMR/F/PL2

The Maxim Integrated 78M6613-IMR/F/PL2 is a highly integrated, single-phase, power-measurement and monitoring IC that provides real-time power consumption data with exceptional accuracy. It is designed for use in a variety of applications including smart power strips, appliances, and other energy monitoring systems. This product is an essential component for developers looking to create energy-efficient solutions by tracking and controlling power usage in electronic devices.

Built with Maxim’s state-of-the-art technology, the 78M6613-IMR/F/PL2 offers a full suite of features to enable precise measurement and control. It incorporates a 22-bit delta-sigma ADC, a 32-bit compute engine, and a flexible energy accumulation engine, all of which work together to ensure high accuracy in energy measurement and data analysis. The chip supports a wide range of current sensors, including current transformers and Rogowski coils, making it versatile for different power monitoring scenarios.

The 78M6613-IMR/F/PL2 is also equipped with an on-chip temperature sensor and a single-cycle RMS and power calculation engine that enables the device to deliver measurements quickly and reliably. This is crucial for systems that require real-time monitoring and immediate response to changes in power consumption. The integrated flash memory allows for field upgradeable firmware, ensuring that the device can be updated with the latest features and improvements.

Communication with external processors is made easy through the use of a UART or SPI interface, allowing for seamless integration into existing systems. The IC also features a zero-crossing detector for timing measurements and an event-driven reporting engine, which can be programmed to generate interrupts or flags based on custom power thresholds or other criteria.

With its compact 24-pin QFN package, the 78M6613-IMR/F/PL2 is designed for space-constrained applications. Its robust feature set and high integration level make it an ideal choice for manufacturers looking to enhance the energy efficiency and intelligence of their products without compromising on space or performance.

You May Also Be Interested in

Voltage Multipliers Inc.
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Inchange Semiconductor Company Limited
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Matsuo
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0766 $70.3830
10+ $11.5500 $115.5000
16+ $11.1891 $179.0256
22+ $10.8281 $238.2182
28+ $10.4672 $293.0816
37+ $9.3844 $347.2228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,812 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess