EN
  • EN
  • DE

78Q8392LA03-28CH/F

Part No 78Q8392LA03-28CH/F
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description Low Power Ethernet Coaxial Transceiver | IC TXRX ETHERNET 28PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Type Transceiver
Protocol Ethernet
Number of Drivers/Receivers 1/1
Supply Voltage (V) -10V
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.51x11.51)
Family Part Number 78Q8392LA03
Manufacturer Pack Quantity 38
MSL Level 3 (168 Hours)
Win Source Part Number 1133736-78Q8392LA03-28CH/F
Manufacturer Homepage www.teridian.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 78Q8392LA03-28CH/F CAD Model

Description

Maxim Integrated Product Overview: 78Q8392LA03-28CH/F

The 78Q8392LA03-28CH/F is a state-of-the-art integrated circuit designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This high-performance IC is tailored to meet the rigorous demands of modern electronic systems, providing a robust and efficient solution for a wide range of applications.

Key Features

  • High Integration: The 78Q8392LA03-28CH/F integrates multiple functions into a single package, reducing the need for additional components and simplifying the overall design process for engineers.
  • Advanced Technology: Built on Maxim Integrated's cutting-edge technology, the IC ensures superior performance and reliability, making it an ideal choice for mission-critical applications.
  • Compact Form Factor: The compact size of the 78Q8392LA03-28CH/F allows for its use in space-constrained applications, providing a powerful solution without compromising on space.

Applications

The versatility of the 78Q8392LA03-28CH/F makes it suitable for a diverse array of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Telecommunication infrastructure
  • High-speed data processing units

Quality and Reliability

Maxim Integrated is committed to delivering products of the highest quality. The 78Q8392LA03-28CH/F is no exception, having undergone rigorous testing to ensure it meets the stringent standards expected by the industry. Users can rely on this IC for consistent performance over its lifespan.

Environmental Considerations

In line with Maxim Integrated's dedication to environmental responsibility, the 78Q8392LA03-28CH/F is designed with eco-friendly materials and complies with international standards for environmental safety, including RoHS and REACH.

Support and Resources

Maxim Integrated offers comprehensive technical support for the 78Q8392LA03-28CH/F, including detailed datasheets, application notes, and design resources to assist engineers in integrating this IC into their projects seamlessly.

With its combination of integration, performance, and compact size, the 78Q8392LA03-28CH/F from Maxim Integrated stands out as a superior choice for designers looking to enhance their systems with a reliable, high-quality component.

You May Also Be Interested in

Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,148 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess