EN
  • EN
  • DE

MAX3205EATE

Part No MAX3205EATE
Manufacturer Maxim Integrated
Catalog TVS - Diodes
Description ESD PROTECTION ARRAY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 6
Voltage - Reverse Standoff (Typ) 5.5V (Max)
Voltage - Breakdown (Min) 9V (Typ)
Voltage - Clamping (Max) @ Ipp 100V
Current - Peak Pulse (10/1000µs) 45A
Power Line Protection No
Applications DVI, HDMI, USB
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-TQFN-EP (3x3)
Standard Package 247 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1334894-MAX3205EATE
Ultra Librarian 3D Model Ultra Librarian MAX3205EATE CAD Model

Description

The MAX3205EATE from Maxim Integrated is a state-of-the-art ESD protection device, meticulously engineered to safeguard high-speed data lines from destructive electrostatic discharge (ESD) that can occur during everyday use. This component is an essential addition to any design where data integrity and device longevity are of paramount importance.

Key Features

  • ESD Protection: The MAX3205EATE provides robust ESD protection up to ±15kV Human Body Model (HBM), ±8kV Contact Discharge, and ±15kV Air-Gap Discharge as per the IEC 61000-4-2 standard, ensuring the safety of your electronics from common electrostatic occurrences.
  • Low Capacitance: With a low input capacitance of just 10pF (typ), this device is ideal for protecting high-speed interfaces without significantly affecting signal integrity.
  • High-Speed Interface Compatibility: Designed to protect a variety of high-speed data lines, including USB 2.0, HDMI, SATA, and LVDS, the MAX3205EATE is versatile and applicable in numerous applications.
  • Low Leakage Current: It boasts an ultra-low leakage current of less than 0.5µA at the rated working voltage, which is critical for power-sensitive applications.
  • Multiple Channel Configurations: The device comes in a multi-channel configuration, providing simultaneous protection for multiple data lines, thereby saving space and reducing additional component requirements.
  • Compact Package: Housed in a small 16-pin TQFN package, the MAX3205EATE offers a compact solution for ESD protection without compromising on performance.

Applications

The MAX3205EATE is suitable for a broad range of applications where high-speed data line protection is critical. These include consumer electronics such as smartphones, tablets, and laptops, as well as industrial controls, medical devices, and telecommunications equipment. Its versatility and high-performance characteristics make it an indispensable component for designers looking to enhance the durability and reliability of their high-speed data interfaces.

Conclusion

Maxim Integrated's MAX3205EATE is a high-quality ESD protection solution that offers exceptional performance in a compact form factor. Its robust protection capabilities, combined with low capacitance and leakage current, make it an excellent choice for safeguarding sensitive high-speed data lines across a wide range of electronic devices.

You May Also Be Interested in

Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1829 $50.2067
56+ $1.7911 $100.3016
87+ $1.7351 $150.9537
120+ $1.6792 $201.5040
155+ $1.6232 $251.5960
207+ $1.4553 $301.2471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 347 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess