EN
  • EN
  • DE

DG412FEUE+T

Part No DG412FEUE+T
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description DG412 Series SPST 15 V 35 Ohm Surface Mount Analog Switch - TSSOP-16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Lead Free Yes
Max Dual Supply Voltage 20 V
Maximum Operating Temperature 85 °C
Max Power Dissipation 755 mW
Max Supply Current 600 µA
Max Supply Voltage 36 V
Min Dual Supply Voltage 4.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 9 V
Mount Surface Mount
Nominal Supply Current 355 µA
Number of Bits 4
Number of Channels 4
Number of Pins 16
Operating Supply Voltage 18 V
Packaging Tape & Reel (TR)
Radiation Hardening No
Resistance 85 Ω
RoHS Compliant
Supply Type Dual, Single
Throw Configuration SPST
Turn-Off Delay Time 145 ns
Turn-On Delay Time 250 ns
Win Source Part Number 1055463-DG412FEUE+T
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DG412FEUE+T CAD Model

Description

Maxim Integrated's DG412FEUE+T: High-Performance Analog Switch

The DG412FEUE+T from Maxim Integrated is a precision, monolithic, quad single-pole single-throw (SPST) analog switch designed to deliver high performance in a wide range of applications. This component is part of Maxim's commitment to providing reliable and efficient solutions for signal routing requirements.

Constructed with Maxim's innovative silicon-gate process, the DG412FEUE+T offers low on-resistance (Ron) and low charge injection, making it an excellent choice for applications requiring minimal distortion and error, such as audio signal routing, data acquisition systems, and sample-and-hold circuits. The low power consumption of this switch also makes it suitable for battery-powered devices and portable equipment.

The DG412FEUE+T operates over a broad voltage range, from ±15V to +30V or from a single supply of +12V to +30V. This flexibility allows it to be used in various configurations and systems without the need for additional power supplies. Moreover, it features fast switching speeds and low power dissipation, which are critical for high-speed and low-noise performance.

Designed with enhanced ESD protection, the DG412FEUE+T ensures robust performance and longevity in harsh environments. It comes in a space-saving 16-pin TSSOP package, which is ideal for applications where board space is at a premium. The device is also fully specified at +12V, +15V, and ±15V, providing designers with versatile options to integrate it into their systems.

The DG412FEUE+T features break-before-make switching action, which prevents momentary shorting when switching channels. This characteristic is crucial for applications that cannot tolerate signal overlap or bridging. Furthermore, it has a low charge injection that minimizes signal distortion during switching events, ensuring signal integrity is maintained.

In summary, Maxim Integrated's DG412FEUE+T analog switch is a high-quality, versatile component that offers excellent electrical characteristics and reliability. Its robust design and flexible operating parameters make it an ideal solution for a wide range of analog signal switching applications.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,234 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess