EN
  • EN
  • DE

SN74LVC540AQDWREP

Part No SN74LVC540AQDWREP
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 3.6V 20SOIC / Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Logic Type Buffer, Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 2V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74LVC540
Other Names -296-22370-1,296-22370-6R,296-22370-2,-V62/04665-01XER,296-22370-2R,296-22370-1,296-22370-6,-296-22370-1,-296-22370-1R,V62/04665-01XE,-V62/04665-01XE,-SN74LVC540AQDWREPR,296-22370-1R
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259408-SN74LVC540AQDWREP
Ultra Librarian 3D Model Ultra Librarian SN74LVC540AQDWREP CAD Model

Description

SN74LVC540AQDWREP - Texas Instruments

The SN74LVC540AQDWREP from Texas Instruments is a robust, high-performance octal buffer and line driver designed to provide the ideal balance between speed and power consumption. This integrated circuit is part of the LVC family, which means it is fabricated using an advanced CMOS technology to achieve low power dissipation combined with high-speed operation.

Featuring eight non-inverting buffers with 3-state outputs, the SN74LVC540AQDWREP is capable of driving heavily loaded outputs with the lowest propagation delay. This makes it an excellent choice for interfacing with high-capacitance loads or multiple inputs, such as memory address drivers, clock drivers, and bus-oriented receivers and transmitters.

With a wide operating voltage range of 2.7V to 3.6V, this device supports 5V tolerant inputs, allowing it to be used in mixed-voltage systems. Furthermore, the SN74LVC540AQDWREP is characterized for operation from -40°C to 125°C, ensuring reliable performance in extreme temperature environments, which is critical for automotive and industrial applications.

The device is offered in a 20-pin SOIC package, denoted by the 'DW' in the product code, which provides a compact footprint while still ensuring ease of PCB routing. The 'REP' suffix indicates that this particular model is part of Texas Instruments' Enhanced Product line, designed to perform beyond the standard specifications in harsh environments, making it suitable for mission-critical applications in aerospace, defense, and other high-reliability industries.

Key features of the SN74LVC540AQDWREP include its balanced output drive with current sinking capability, which is essential for maintaining signal integrity. It also provides latch-up performance that exceeds 250 mA per JESD 17, ESD protection exceeding JESD 22, and the ability to support live insertion and withdrawal (hot plugging) without glitching or power supply transients.

For designers and engineers looking for a reliable octal buffer and line driver that can withstand demanding conditions while providing high-speed data transfer, the SN74LVC540AQDWREP from Texas Instruments is an excellent choice.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess