EN
  • EN
  • DE

DG413AK/883B

Part No DG413AK/883B
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD COTS / Analog Switch Quad SPST 16-Pin CDIP N
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NO/NC
Number of Circuits 4
On-State Resistance (Maximum) 30 Ohm
Channel-to-Channel Matching (ΔRon) 3 Ohm (Maximum)
Operating Supply Voltage 10 V ~ 30 V
Dual Voltage Supply ±4.5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum) 175ns, 145ns
Charge Injection 5pC
Channel Capacitance (CS(off), CD(off)) 9pF, 9pF
Current - Leakage (IS(off)) (Maximum) 250pA
Crosstalk -85dB @ 1MHz
Operating Temperature Range -55°C ~ 125°C (TA)
Package 16-CDIP (0.300", 7.62mm)
Manufacturer Package 16-CDIP
Win Source Part Number 772660-DG413AK/883B
Popularity Medium
Supply and Demand Status Limited
Family Name DG413A
Introduction Date February 15, 2000
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DG413AK/883B CAD Model

Description

The DG413AK/883B is a high-performance, precision analog switch designed and manufactured by Maxim Integrated. This device is part of the DG413 series, which is well-known for its reliability and versatility in various applications. The DG413AK/883B offers low on-resistance and low charge injection, making it an ideal choice for precision analog signal switching.

Key Features

  • Low On-Resistance: The switch provides a low on-resistance, typically around 35 ohms, which ensures minimal signal attenuation and distortion when the switch is in the ON state.
  • Fast Switching Times: With transition times typically in the nanosecond range, this switch is capable of handling high-speed signals without significant delay.
  • Low Charge Injection: The DG413AK/883B exhibits low charge injection, which minimizes errors in precision analog applications, such as sample-and-hold circuits and digital-to-analog converters.
  • Single or Dual Supply Operation: It can operate from a single +12V to +30V supply or from dual supplies of ±4.5V to ±20V, providing flexibility in system design.
  • Improved Second Source: This device serves as an improved second source to other industry-standard analog switches, offering better performance specifications and reliability.

Applications

The DG413AK/883B is suitable for a wide range of applications, including:

  • Test equipment
  • Data acquisition systems
  • Battery-operated systems
  • Sample-and-hold circuits
  • Audio signal routing
  • Communication systems

Quality and Reliability

Maxim Integrated ensures that the DG413AK/883B meets the highest quality and reliability standards. The device is MIL-STD-883B certified, indicating that it has been tested and approved for military and aerospace applications that demand stringent performance criteria.

Conclusion

With its robust feature set and adherence to strict quality standards, the Maxim Integrated DG413AK/883B analog switch is a top-tier component for designers who require precision and reliability in their analog switching applications. Its versatility in supply voltage options and fast switching capabilities make it an excellent choice for a broad spectrum of industrial, commercial, and military uses.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $123.1344 $123.1344
2+ $119.0299 $238.0598
3+ $106.7165 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 131 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess