EN
  • EN
  • DE

PCA9541BS/01,118

Part No PCA9541BS/01,118
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC I2C 2:1 SELECTOR 16-HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Applications 2-Channel I2C Multiplexer
Supply Voltage - Operating 2.3 V to 3.6 V, 4.5 V to 5.5 V
Case / Package 16-HVQFN (4x4)
Mounting Surface Mount
Win Source Part Number 135174-PCA9541BS/01,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9541BS/01,118 CAD Model

Description

The PCA9541BS/01,118 is a sophisticated integrated circuit by NXP Semiconductors designed to expand the capabilities of the I²C-bus by allowing multiple masters to communicate with multiple slaves via two downstream channels. This I²C switch is particularly useful in applications where multiple I²C devices with the same address need to be accessed separately, or when multiple masters need to communicate on the same bus without conflict.

Key Features

  • 2-Channel I²C-bus switch: The PCA9541BS/01,118 can effectively manage two separate downstream channels from a single upstream channel, enhancing the flexibility of system design.
  • Interrupt Logic: This feature allows for the propagation of interrupts from downstream to the upstream channel, ensuring that the master is alerted to important events or conditions on the bus.
  • Multi-master Capable: With built-in arbitration and collision detection, the device ensures that multiple masters can operate on the bus without interference.
  • Active LOW Interrupt Input: The device features an active LOW interrupt input which simplifies the integration with other components on the I²C bus.
  • Low Standby Current: Energy efficiency is a key consideration, and the PCA9541BS/01,118 is designed to have a low standby current, making it suitable for power-sensitive applications.

Applications

The PCA9541BS/01,118 is versatile enough to be used in a wide array of applications. It is particularly suited for complex systems where multiple I²C devices need to be managed, such as:

  • Server and telecom infrastructure
  • Industrial control systems
  • Multi-zone audio systems
  • Advanced consumer electronics
  • Networking equipment

Technical Specifications

The PCA9541BS/01,118 operates over a wide supply voltage range (2.3V to 5.5V) and is available in a HVQFN16 package which is optimized for minimal space consumption on a PCB. It is compliant with the I²C-bus Fast-mode Plus specifications, supporting a data transfer rate of up to 1 Mbit/s.

For engineers and designers looking for an efficient way to manage I²C communications with multiple masters and slaves, the PCA9541BS/01,118 by NXP Semiconductors offers a robust solution with its advanced features and reliable performance.

You May Also Be Interested in

Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4151 $59.3208
19+ $6.0845 $115.6055
30+ $5.8940 $176.8200
41+ $5.7045 $233.8845
53+ $5.5140 $292.2420
71+ $4.9434 $350.9814
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess