EN
  • EN
  • DE

DG441MY/PR

Part No DG441MY/PR
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Improved, Quad, SPST Analog Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Radiation Hardening No
RoHS Compliant
Win Source Part Number 1015144-DG441MY/PR
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DG441MY/PR CAD Model

Description

The DG441MY/PR from Maxim Integrated is a high-performance, quad, single-pole single-throw (SPST) analog switch designed to deliver exceptional signal integrity and operational efficiency. This versatile component is an ideal choice for a wide range of applications, including data acquisition systems, communication devices, and audio/video signal routing.

Key Features

  • Low On-Resistance: The DG441MY/PR features a low on-resistance (RON), typically around 35 ohms, which ensures minimal signal distortion and power loss, providing a clear and accurate signal transmission.
  • Single Supply Operation: Engineered for simplicity and convenience, this device operates from a single power supply ranging from +4.5V to +44V, or a dual supply of ±4.5V to ±20V, making it adaptable to various circuit configurations.
  • Fast Switching Times: With switching times of tON typically 175ns and tOFF typically 145ns, the DG441MY/PR is capable of handling high-speed signals without significant delays, ensuring efficient operation in time-sensitive applications.
  • Low Power Consumption: The device is designed for energy-efficient performance, with low power consumption that helps to preserve battery life in portable applications.
  • Enhanced ESD Protection: It includes built-in electrostatic discharge (ESD) protection diodes on all switch terminals, safeguarding the device against the potential damage from static electricity.

Applications

The DG441MY/PR is suitable for a diverse set of applications, including:

  • Sample and Hold Circuits
  • Test Equipment
  • Audio Signal Routing
  • Video Signal Switching
  • Telecommunications

Product Specifications

Parameter Value
Configuration Quad SPST
On-Resistance (Max) 100 ohms
Supply Voltage Range (Single) +4.5V to +44V
Supply Voltage Range (Dual) ±4.5V to ±20V
Switching Time (tON/tOFF) 175ns/145ns
ESD Protection Yes
Package 16-Pin SOIC

Overall, the Maxim Integrated DG441MY/PR analog switch is a reliable and efficient solution for designers looking to incorporate a high-quality switch with robust features into their electronic systems.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess