EN
  • EN
  • DE

DS1000M-150

Part No DS1000M-150
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Delay Lines
Manufacturer Maxim Integrated
Win Source Part Number 253348-DS1000M-150
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1000M-150 CAD Model

Description

Maxim Integrated DS1000M-150 Silicon Delay Line

The Maxim Integrated DS1000M-150 is a precision silicon delay line product that offers a fixed-delay timing solution for a broad range of applications. This versatile component is designed to provide a series of equidistant delays for digital signals, enhancing the timing and synchronization within electronic systems.

The DS1000M-150 features five equally spaced taps, which provide delays from 5ns to 25ns at increments of 5ns, culminating in a total delay of 150ns. This configuration allows designers to fine-tune the timing of digital circuits without the need for external resistors or capacitors, simplifying the design process and reducing component count.

Constructed with high-quality silicon, the DS1000M-150 ensures consistent performance and reliability. It operates over a wide temperature range, making it suitable for industrial and commercial environments. The delay line is packaged in a compact 8-pin SOIC, which is ideal for space-constrained applications.

One of the key advantages of the DS1000M-150 is its ease of integration. It requires no external control signals, which means it can be seamlessly incorporated into existing circuit designs. Additionally, its low-power consumption makes it an energy-efficient choice for battery-powered devices.

Applications for the DS1000M-150 are diverse and include signal processing, clock distribution, and the synchronization of digital systems. It is particularly useful in the areas of telecommunications, data communications, and embedded systems where precise timing is critical.

Maxim Integrated's commitment to quality ensures that the DS1000M-150 delay line meets strict industry standards for performance and durability. By choosing the DS1000M-150, designers are assured of a reliable, high-performance solution for their timing and synchronization needs.

For detailed information, specifications, and application notes, designers are encouraged to consult the datasheet and technical resources provided by Maxim Integrated. The DS1000M-150 is not only a testament to Maxim's innovation in silicon delay line technology but also an essential building block for modern electronic designs requiring precise timing control.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 15NS 8DIP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 75NS 8DIP
Lowest to $4.9180
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.7574
Maxim Integrated
IC DELAY LINE 10NS 8DIP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 150NS 16SOIC
Lowest to $6.4830
Maxim Integrated
IC DELAY LINE 10TAP 250NS 14DIP
Lowest to $3.0261
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $2.2315
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.0381
Maxim Integrated
DS1023 8-BIT PROGRAMMABLE TIMING
Lowest to $16.8087

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7748 $62.0724
30+ $3.9178 $117.5340
46+ $3.7953 $174.5838
63+ $3.6729 $231.3927
82+ $3.5505 $291.1410
109+ $3.1832 $346.9688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,150 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess