EN
  • EN
  • DE

DS1000S-150

Part No DS1000S-150
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description DS1000 5-TAP SILICON DELAY LINE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Delay Lines
Mfr Maxim Integrated
Package Bulk
Product Status Active
Number of Taps/Steps 5
Function Nonprogrammable
Delay to 1st Tap 30ns
Tap Increment 30 ns
Available Total Delays 150ns
Number of Independent Delays 1
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Standard Package 15 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 869323-DS1000S-150
Ultra Librarian 3D Model Ultra Librarian DS1000S-150 CAD Model

Description

The DS1000S-150 is a high-quality, reliable silicon delay line product from Maxim Integrated, designed to provide precise and stable delays for digital signals. This versatile component is an essential building block in a wide range of applications, including signal processing, timing adjustment, and clock synchronization in digital circuits.

Key Features

  • Precision Timing Control: The DS1000S-150 offers five equally spaced taps providing delays from 50ns to 250ns, at increments of 50ns. This allows for fine-tuning of timing to meet specific design requirements.
  • Low-Power Consumption: Designed with power efficiency in mind, this delay line operates with a low supply voltage ranging from 4.75V to 5.25V, making it suitable for power-sensitive applications.
  • Versatile Operating Range: It functions efficiently across a wide temperature range of -40°C to +85°C, ensuring consistent performance in various environmental conditions.
  • High Reliability: Built to last, the DS1000S-150 is characterized for high durability and stable operation, reducing the need for frequent replacements and maintenance.
  • Compact Package: The device comes in a small 14-pin DIP (Dual In-line Package) or SO (Small Outline) package, which is ideal for space-constrained applications without compromising functionality.

Applications

The DS1000S-150 is suitable for use in a variety of applications, including:

  • Network synchronization
  • Signal buffering and isolation
  • Timing adjustments in digital circuits
  • Waveform generation
  • Communication systems

Technical Specifications

Parameter Value
Number of Taps 5
Delay per Tap 50ns
Total Delay Range 50ns to 250ns
Supply Voltage (VDD) 4.75V to 5.25V
Operating Temperature -40°C to +85°C
Package Type 14-pin DIP, SO

With its combination of precision, low power consumption, and compact form factor, the Maxim Integrated DS1000S-150 silicon delay line is an excellent choice for designers looking to enhance the timing accuracy and reliability of their electronic systems.

You May Also Be Interested in

Maxim Integrated
DS1023 8-BIT PROGRAMMABLE TIMING
Lowest to $16.8087
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $3.7634
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $8.8609
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.7574
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $3.6791
Maxim Integrated
IC DELAY LINE 10TAP 250NS 14DIP
Lowest to $3.0261
Maxim Integrated
IC DELAY LINE 5TAP 75NS 8DIP
Lowest to $4.9180
Maxim Integrated
DELAY PROG 8-BIT 0.50NS 16-DIP
Need more? Email Us
Maxim Integrated
DELAY LINE 35TAP 8NS 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7634 $60.2144
38+ $3.0878 $117.3364
58+ $2.9914 $173.5012
80+ $2.8949 $231.5920
104+ $2.7983 $291.0232
139+ $2.5089 $348.7371
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess