Maxim Integrated DS1000Z-75: Silicon Delay Line
The Maxim Integrated DS1000Z-75 is a versatile and precise silicon delay line product that offers a fixed delay of 75 nanoseconds. This delay line is part of the DS1000Z series, which is designed to provide users with a reliable and cost-effective solution for managing timing in digital circuits. The DS1000Z-75 is widely used in applications such as signal processing, clock distribution, and the synchronization of digital systems.
Key Features
- Fixed Delay: 75ns delay ensures consistent timing for high-speed digital circuits.
- High Precision: The device provides a stable and accurate delay line with minimal temperature and voltage coefficient effects.
- Low Power Consumption: Designed for energy efficiency, the DS1000Z-75 has a low power requirement, making it suitable for battery-powered devices.
- Versatile Voltage Operation: It operates over a wide voltage range, accommodating various logic levels and making it compatible with most digital systems.
- Compact Package: Available in a small 8-pin SOIC package, the DS1000Z-75 is ideal for space-constrained applications.
- Easy Integration: The delay line can be easily integrated into existing designs, requiring minimal additional components.
Applications
The DS1000Z-75 is suitable for a variety of applications where precise timing delays are critical. Some of the common applications include:
- Timing adjustment in digital communication systems
- Signal buffering and synchronization in data processing units
- Skew compensation in parallel data buses
- Clock distribution networks
Product Specifications
Parameter
Value
Delay Time
75ns
Supply Voltage
4.5V to 5.5V
Operating Temperature
-40°C to +85°C
Package Type
8-pin SOIC
Overall, the Maxim Integrated DS1000Z-75 is a reliable and precise delay line that offers consistent performance, making it an ideal choice for designers looking to manage timing in digital circuits with accuracy and efficiency.