EN
  • EN
  • DE

DS1005M-125

Part No DS1005M-125
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 5TAP 125NS 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Taps/Steps 5
Purpose Nonprogrammable
Delay to 1st Tap 25ns
Tap Increment 25ns
Available Total Delays 125ns
Number of Independent Delays 1
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 080638-DS1005M-125
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1005M-125 CAD Model

Description

    

    The DS1005M-125 is a versatile and programmable delay line designed by Maxim Integrated to provide precise timing adjustments for digital signals. This product is specifically engineered to cater to the demanding requirements of high-speed data communications, signal processing, and automated test equipment.  

    

Key Features:

  
        
  • Programmable Delays: The DS1005M-125 offers five independently programmable delays, ranging from 4ns to 1000ns in 4ns increments, allowing for fine-tuned timing adjustments.
  •     
  • High-Speed Operation: With an operating frequency of up to 125MHz, this delay line is ideal for high-speed applications.
  •     
  • Low Power Consumption: Designed with power efficiency in mind, the DS1005M-125 operates with a 5V ±10% supply voltage, minimizing the power requirements for your system.
  •     
  • Easy Integration: The 16-pin DIP (Dual In-line Package) and SO (Small Outline) packages ensure that the DS1005M-125 can be easily integrated into a wide range of circuit designs.
  •     
  • Tap Select Inputs: It features three tap select inputs which provide control over the delay increments, giving users the flexibility to achieve the desired timing.
  •     
  • Temperature Stability: The device maintains consistent performance across a temperature range of -40°C to +85°C, ensuring reliability in various operating conditions.
  •   
  

Applications:

  
        
  • Digital Signal Processing (DSP)
  •     
  • Automated Test Equipment (ATE)
  •     
  • Robotics and Industrial Controls
  •     
  • Communication Systems
  •     
  • Network Synchronization
  •   
  

    The Maxim Integrated DS1005M-125 programmable delay line is a critical component for engineers who require precise timing adjustments and high reliability. Its programmability and high-speed capabilities make it an excellent choice for a broad range of applications where timing is crucial. With Maxim Integrated's commitment to quality, the DS1005M-125 stands out as a dependable and flexible solution for your timing needs.  

You May Also Be Interested in

Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $3.6791
Maxim Integrated
IC DELAY LN 256TAP 73.75NS 16DIP
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $3.8358
Maxim Integrated
IC DELAY LINE 15NS 8DIP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10NS 8SOIC
Lowest to $9.8882
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $2.2315
Maxim Integrated
IC DELAY LINE 5TAP 75NS 8DIP
Lowest to $4.9180
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.0381
Maxim Integrated
IC DELAY LINE 5TAP 30NS 8SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6022 $60.2154
17+ $7.0584 $119.9928
26+ $6.8378 $177.7828
35+ $6.6171 $231.5985
46+ $6.3966 $294.2436
61+ $5.7348 $349.8228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,538 pieces
In Stock: 1,769 pieces Factory Stock: 1,769 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess