EN
  • EN
  • DE

DS1010S-200

Part No DS1010S-200
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 10TAP 200NS 16SOIC / Delay Line IC Nonprogrammable 10 Tap 200ns 16-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Delay Lines
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Number of Taps/Steps 10
Function Nonprogrammable
Delay to 1st Tap 20ns
Tap Increment 20 ns
Available Total Delays 200ns
Number of Independent Delays 1
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number DS1010
Standard Package 45 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 869329-DS1010S-200
Ultra Librarian 3D Model Ultra Librarian DS1010S-200 CAD Model

Description

Maxim Integrated's DS1010S-200 Silicon Delay Line

The DS1010S-200 is a versatile and precision silicon delay line product from Maxim Integrated, engineered to provide a reliable and programmable timing solution for a wide range of electronic applications. This high-quality component is designed to offer users a stable and predictable delay for clock signals, enabling synchronization and timing control in digital circuits.

Key Features:

  • Programmable Delays: The DS1010S-200 offers five equally spaced delays ranging from 0 to 200ns, providing flexibility to match specific timing requirements.
  • High Precision: With a precision of ±5ns or ±2% (whichever is greater), this delay line ensures accurate timing for critical applications.
  • Temperature Stability: The delay variance is limited to a maximum of 0.35ns/°C over the full temperature range, ensuring consistent performance under varying conditions.
  • Low Power Consumption: Operating with a 5V ±10% supply voltage, the DS1010S-200 is designed for energy efficiency, making it suitable for power-sensitive designs.
  • Easy Integration: The device comes in a 14-pin SOIC package, which is compatible with standard surface-mount technology, facilitating easy integration into existing PCB designs.

Applications:

The DS1010S-200 is ideal for use in a variety of applications that require precise timing adjustments, including:

  • Microprocessor systems
  • Glitch elimination
  • Pulse-width modulation
  • Serial and parallel data distribution
  • Communication systems

Technical Specifications:

Parameter Value Number of Taps 5 Delay Range 0 to 200ns Supply Voltage 5V ±10% Operating Temperature -40°C to +85°C Package Type 14-pin SOIC

With the DS1010S-200, Maxim Integrated continues to demonstrate its commitment to providing high-quality timing solutions that meet the stringent requirements of modern electronic systems. Whether for design prototyping or mass production, the DS1010S-200 is a dependable choice for ensuring precise timing and synchronization.

You May Also Be Interested in

Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.8464
Maxim Integrated
IC DELAY LINE 10NS 8DIP
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.3959
Maxim Integrated
IC DELAY LINE 10NS 8SOIC
Lowest to $9.8882
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $8.8609
Maxim Integrated
IC DELAY LINE 5TAP 75NS 8DIP
Lowest to $4.9180
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $3.6791
Maxim Integrated
IC DELAY LINE 5TAP 60NS 16SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 150NS 16SOIC
Lowest to $6.4830

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess